Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 37WL66Z TV 94 cm (37") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37WL66Z
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37WL66Z
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35276
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba 37WL66Z TV 94 cm (37") Full HD Black :
The short editorial description of Toshiba 37WL66Z TV 94 cm (37") Full HD Black

93.98 cm (37") Widescreen LCD TV
More>>>
Toshiba 37WL66Z TV 94 cm (37") Full HD Black:
The official marketing text of Toshiba 37WL66Z TV 94 cm (37") Full HD Black as supplied by the manufacturer

- 94cm screen
- HD Ready
- Active Vision LCD
- 2x HDMI
- SRS WOW sound
- High brightness & contrast ratio

Short summary description Toshiba 37WL66Z TV 94 cm (37") Full HD Black:
This short summary of the Toshiba 37WL66Z TV 94 cm (37") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 37WL66Z, 94 cm (37"), 1366 x 768 pixels, Full HD, LCD, Black

Long summary description Toshiba 37WL66Z TV 94 cm (37") Full HD Black:
This is an auto-generated long summary of Toshiba 37WL66Z TV 94 cm (37") Full HD Black based on the first three specs of the first five spec groups.

Toshiba 37WL66Z. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1000:1, Aspect ratio: 16:9. Weight: 21.1 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
94 cm (37")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Progressive scan
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Comb filter
Digital
Viewable size diagonal
94 cm
TV tuner
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
100 channels
Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Teletext
1300 pages
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
161 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
916 mm
Depth *
The distance from the front to the back of something.
122 mm
Height *
The measurement of the product from head to foot or from base to top.
636 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
21.1 kg
Width (with stand)
916 mm
Depth (with stand)
300 mm
Height (with stand)
1218 mm
Weight with stand
24.5 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Speakers
NICAM
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 10:04:14
Uk has collected 3 expert reviews for Toshiba 37WL66Z TV 94 cm (37") Full HD Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 10:04:14
Nl heeft 3 proffesionele recensies verzameld voor Toshiba 37WL66Z tv 94 cm (37") Full HD Zwart. Het gemiddelde van deze proffesionele recensies is 100 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 10:04:14
Fr a recueilli 3 avis d’experts pour Toshiba 37WL66Z TV 94 cm (37") Full HD Noir et la note moyenne est de 100 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 10:04:14
De hat 3 Expertenmeinungen über Toshiba 37WL66Z Fernseher 94 cm (37 Zoll) Full HD Schwarz eingeholt. Das duchschnittliche Epertenrating ist 100 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 10:04:14
Testseek ha raccolto 3 recensioni da parte di esperti per Toshiba 37WL66Z TV 94 cm (37") Full HD Nero e la valutazione media da parte degli esperti è di 100 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 10:04:14
Es ha coleccionado 3 opiniones de expertos para Toshiba 37WL66Z TV 94 cm (37") Full HD Negro y la calificación media es 100 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 10:04:15
Dk har samlet 3 ekspertanmeldelser for Toshiba 37WL66Z TV 94 cm (37") Fuld HD Sort og den gennemsnitlige ekspertbedømmelse er 100 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 10:04:14
Se har samlat in 3 experttester för Toshiba 37WL66Z TV-apparat 94 cm (37") Full HD Svart och det genomsnittliga betyget är 100 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:20:37
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:20:37
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:20:37
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:20:37
100%
Source Review comments Score
Updated:
%
Lesnumeriques.com
Updated:
2013-02-14 10:04:14
Les images diffusées par ce 37 pouces nous ont vraiment séduits. Le contraste tout d’abord, avec cette sensation de relief, de profondeur que l’on ne rencontre pas encore systématiquement partout. Les noirs, relativement profond...
Good Le design, Le traitement vidéo (Active Vision DCDi), Les deux entrées HDMI, La simplicité d’utilisation, Le contraste.
Bad Pas de tuner TNT (uniquement réservé au 37WLG66), Pas d’entrée Svidéo en façade.
Bottom line Ceux qui recherchent un téléviseur LCD de grande taille et pas très cher doivent considérer le 37WL66Z avant tout achat. Un 37 pouces sophistiqué, facile à utiliser, complet du point de vue de la connectique et performant : q...
100%
ljudochbild.se
Updated:
2013-02-14 10:04:14
HDTV och högupplösta signaler kommer att bli tillgängliga i flera former redan nu i höst – betal-TV, Xbox 360, Playstation3 – så man bör köpa en TV som kan utnyttja detta fullt ut. LCD-tekniken är perfekt för HDTV-signaler eftersom den har en...
100%
Lydogbilde.no
Updated:
2013-02-14 10:04:13
10/06 37 tommer Det nye folkeformatet?En 37 tommers tv er det perfekte kompromisset i stuen. Den er stor nok til å gi storskjerms- følelsen, men likevel ikke fysisk større enn de fleste 32 tommers bilderørs tv-er. Den er også i stand til å vise båd...
0%
T3.com
Updated:
2017-03-01 09:16:44
No prizes for guessing the most attractive thing about this: its low, low price. Its certainly not going to be the styling - slim and compact it may be, but theres more plastic on display here than in Basic Instinct 2s sex scenes.Thankfully, what...
Good Two HDMI sockets, Solid all-round performance, Bargain-basement price...
Bad Bargain-basement looks, Some evidence of background noise on DVD playback...
Bottom line This is a bit of an ugly duckling, but feed it some Hi-Def footage and it blossoms into a beautiful swan.
80%
av-magazin.de
Updated:
2017-03-01 09:16:44
Die WL66-Produktreihe ist die preisgünstigste Linie der Regza-Familie. Unterhalb von Toshibas 58er-Serie angeordnet, gilt aber auch hier Toshibas Devise: keine Kompromisse in der Bildqualität. Erstmals kommt im 32WL66 die weiterentwickelte Bildverabeitung...
0%
homecinemachoice.com
Updated:
2017-03-01 09:16:44
PDF-file...
60%
trustedreviews.com
Updated:
2017-03-01 09:16:49
As anyone who's into home cinema knows, when it comes to TV screen sizes, bigger is always better. Which is precisely why we thought we should follow up our earlier reviews of Toshiba's talented but ever-so-slightly small 27in and 32in LCD TVs with someth...
80%
Show all
Customer service details
X