Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 37WL58 TV 94 cm (37") Full HD Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37WL58
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37WL58
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17016
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 18 Feb 2020 13:32:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba 37WL58 TV 94 cm (37") Full HD Silver :
The short editorial description of Toshiba 37WL58 TV 94 cm (37") Full HD Silver

37WL58 - Freeview Digital LCD TV, 37", 16:9
More>>>
Toshiba 37WL58 TV 94 cm (37") Full HD Silver:
The official marketing text of Toshiba 37WL58 TV 94 cm (37") Full HD Silver as supplied by the manufacturer

- 94cm screen
- LCD widescreen TV
- Freeview digital terrestrial channels
- HD Ready
- Active Vision LCD

Short summary description Toshiba 37WL58 TV 94 cm (37") Full HD Silver:
This short summary of the Toshiba 37WL58 TV 94 cm (37") Full HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 37WL58, 94 cm (37"), 1366 x 768 pixels, Full HD, LCD, Silver

Long summary description Toshiba 37WL58 TV 94 cm (37") Full HD Silver:
This is an auto-generated long summary of Toshiba 37WL58 TV 94 cm (37") Full HD Silver based on the first three specs of the first five spec groups.

Toshiba 37WL58. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Weight: 22 kg. Product colour: Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
94 cm (37")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
800:1
Progressive scan
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Comb filter
3D
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
99 channels
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Audio system
System used to play music or speech.
NICAM stereo, SRS WOW, Bass boost
Network
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Performance
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
Management features
On Screen Display (OSD)
Yes
Picture-in-Picture
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
Sleep timer
Yes
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
915 mm
Depth *
The distance from the front to the back of something.
617 mm
Height *
The measurement of the product from head to foot or from base to top.
107 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
22 kg
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Display
The description of display that can includes display type, resolution, size etc.
LCD
Vertical scan range
940
I/O ports
An interface on a device to which you can connect another device.
1 x Component video 2 x RGB 3 x SCART 1 x Front/side AV input 1 x PC Input 1 x S-Video Input 1 x Rear audio out 1 x Headphone 1 x Sub woofer output
Customer service details
X