location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 37AV502U TV 94 cm (37") HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37AV502U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37AV502U
Category: TVs Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Feb 2020 13:31:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba 37AV502U TV 94 cm (37") HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m²
Long product name Toshiba 37AV502U TV 94 cm (37") HD Black 500 cd/m² :
The long product name of Toshiba 37AV502U TV 94 cm (37") HD Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

37" LCD HDTV 1366x768, 500cd/m2, 178°
More>>>
Short summary description Toshiba 37AV502U TV 94 cm (37") HD Black 500 cd/m²:
This short summary of the Toshiba 37AV502U TV 94 cm (37") HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 37AV502U, 94 cm (37"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Toshiba 37AV502U TV 94 cm (37") HD Black 500 cd/m²:
This is an auto-generated long summary of Toshiba 37AV502U TV 94 cm (37") HD Black 500 cd/m² based on the first three specs of the first five spec groups.

Toshiba 37AV502U. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Native aspect ratio: 16:9. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:35:09
Uk has collected 2 expert reviews for Toshiba 37AV502U TV 94 cm (37") HD Black 500 cd/m² and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
devhardware.com
Updated:
2016-11-14 23:35:09
The Toshiba 37AV502U is not a bad pick for someone’s first venture into the LCD game. The picture quality is commendable, and so are the adjustable settings. Connectivity is not bad either, although the design is rather uninspiring.
0%