Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 32AV734G TV 81.3 cm (32") HD Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32AV734G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32AV734G
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30431
This statistic is based on the 91610 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89568 free Open Icecat users.
Info modified on: 18 Feb 2020 13:05:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba 32AV734G TV 81.3 cm (32") HD Silver:
This short summary of the Toshiba 32AV734G TV 81.3 cm (32") HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 32AV734G, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Toshiba 32AV734G TV 81.3 cm (32") HD Silver:
This is an auto-generated long summary of Toshiba 32AV734G TV 81.3 cm (32") HD Silver based on the first three specs of the first five spec groups.

Toshiba 32AV734G. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
30000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Comb filter
Digital
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analog & Digital
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC
Audio
Audio system
System used to play music or speech.
Dolby Volume
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Performance
Game mode
Yes
Teletext function
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
Yes
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
RGB ports quantity
1
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
105 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.5 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
799 mm
Depth *
The distance from the front to the back of something.
95 mm
Height *
The measurement of the product from head to foot or from base to top.
524 mm
Width (with stand)
799 mm
Depth (with stand)
271.4 mm
Height (with stand)
578.1 mm
Other features
Power requirements
220-240V, 50/60Hz
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Speakers
2x 10W
Customer service details
Array
X