Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 26DL933 TV

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26DL933
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26DL933 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5900496519053
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16775
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 01 Jul 2019 17:03:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba 26DL933 TV :
The short editorial description of Toshiba 26DL933 TV

66.04 cm (26"), LED HD 1366 x 768 , DVD, 2x5W, Dolby Digital ,HDMI,USB, 6.9kg
More>>>
Toshiba 26DL933 TV:
The official marketing text of Toshiba 26DL933 TV as supplied by the manufacturer

LED Televisions
Slim and energy efficient design

Toshiba's range of LED TVs combine slim designs, brilliant
colours and improved energy efficiency for a perfect
home viewing experience.

ALL-IN-ONE ENTERTAINMENT FOR ANY ROOM

- 26" (66 cm) LED TV
- Integrated DVD player
- HD ready resolution
- 100 AMR (Active Motion & Resolution)
- Dual Tuner (DVB-T, DVB-C)
- Connections: 2x HDMI™, 1x USB
- Colour: piano lacquer black

Short summary description Toshiba 26DL933 TV:
This short summary of the Toshiba 26DL933 TV data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 26DL933, 66 cm (26"), 1366 x 768 pixels, HD, DVB-C,DVB-T, Black

Long summary description Toshiba 26DL933 TV:
This is an auto-generated long summary of Toshiba 26DL933 TV based on the first three specs of the first five spec groups.

Toshiba 26DL933. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, LED backlighting type: Edge-LED, Display brightness: 350 cd/m², Response time: 20 ms, Aspect ratio: 16:9. Digital signal format system: DVB-C,DVB-T. Weight: 6.9 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
66 cm (26")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
3D *
The device can be used with 3D technology.
No
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
350 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
20 ms
LED backlighting type
Backlighting is the illumination of a screen e.g. LCD (liquid crystal display). There are several types of backlighting with LEDs, e.g. full array, edge lit.
Edge-LED
Screen format adjustments
4:3,Auto
Supported video modes
The video modes that can be displayed by the device.
1080i,1080p,480i,480p,576i,576p,720i,720p
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1366 х 768
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Comb filter
3D
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
66 cm
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analog & Digital
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC 4.43,PAL BG,PAL DK,PAL I,SECAM B/G,SECAM D/K,SECAM L
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-T
Auto channel search
Yes
Smart TV
Internet TV *
Digital distribution of television content via the Internet. Internet television is a general term that covers the delivery of television shows and other video content over the Internet by video streaming technology, typically by major traditional television broadcasters.
No
Smart modes
Dynamic,Game,Movie,Standard
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
10 W
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
On/off switch *
The button which is pressed to switch the device on or off.
Yes
VESA mounting *
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Performance
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Noise reduction *
Yes
Teletext
1000 pages
Video formats supported
The type of video formats that can be used by this device.
AVCHD,AVI,DAT,H.264,ISO,MKV,MP4,MPEG1,MPEG2,MPEG4,MPG,VOB,XVID
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
AAC,HE-AAC,LPCM,MP3,MP4
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
24p support
Yes
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Optical disc player
CD player, DVD player or other device able to play optical discs.
Yes
Performance
Optical disc player type
The type of optical disc player e.g. DVD reader, CD reader.
DVD recorder
Disc types supported
The types of disc which can be used with this device.
CD,CD-R,CD-ROM,CD-RW,DVD,DVD+R,DVD+RW,DVD-R,DVD-RW
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
2
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Common interface (CI) *
Technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). It is also referenced as DVB-CI for Digital Video Broadcast - Common Interface. The host is responsible for tuning to pay TV channels and demodulation of the RF signal, while CAM is responsible for CA descrambling. The Common Interface allows them to communicate with each other.
Yes
Common interface Plus (CI+) *
In Digital Video Broadcasting, the Common Interface (CI) is a technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). CI+ or Common Interface Plus implements a form of copy protection between a Conditional Access Module (CAM) and the television receiver (Host). CI+ is backward compatible with CIv1. Old television receivers, which have CIv1 CI-slot, can be used with CI+ CAM and vice versa, but for viewing only those of TV programs which are not marked as CI+ protected.
Yes
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
No
Audio (L,R) in
The two sockets (ports) for receiving left audio signal (white cable) and right audio signal (red cable).
1
PC Audio in
The socket (port) for the PC audio input.
Yes
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
Card reader integrated
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A
Annual energy consumption *
The amount of energy used by the product per year.
191 kWh
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
29 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.3 W
Power consumption (max)
The maximum amount of power used by the device.
65 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
The measurement or extent of something from side to side.
644 mm
Depth *
The distance from the front to the back of something.
54 mm
Height *
The measurement of the product from head to foot or from base to top.
408 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.9 kg
Width (with stand)
644 mm
Depth (with stand)
186 mm
Height (with stand)
447 mm
Weight with stand
8 kg
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Manual
Yes
Package width
The distance from one side of the packaging to the other.
822 mm
Package depth
The distance from the front to the back of the packaging.
132 mm
Package height
The distance from the top to the bottom of the packaging.
485 mm
Package weight
Weight of the packaged product.
10.5 kg
Customer service details
X