Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba 23WL56G TV 58.4 cm (23") HD

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23WL56G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23WL56G
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26024
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba 23WL56G TV 58.4 cm (23") HD :
The short editorial description of Toshiba 23WL56G TV 58.4 cm (23") HD

Toshiba LCD 23WL56G, 68cm LCD screen, with # Active Vision picture processing
More>>>
Toshiba 23WL56G TV 58.4 cm (23") HD:
The official marketing text of Toshiba 23WL56G TV 58.4 cm (23") HD as supplied by the manufacturer

- 68cm LCD screen
- WXGA resolution
- Active Vision picture processing
- High contrast & brightness ratio
- HDMI input

Short summary description Toshiba 23WL56G TV 58.4 cm (23") HD:
This short summary of the Toshiba 23WL56G TV 58.4 cm (23") HD data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 23WL56G, 58.4 cm (23"), 1280 x 720 pixels, HD, LCD

Long summary description Toshiba 23WL56G TV 58.4 cm (23") HD:
This is an auto-generated long summary of Toshiba 23WL56G TV 58.4 cm (23") HD based on the first three specs of the first five spec groups.

Toshiba 23WL56G. Display diagonal: 58.4 cm (23"), Display resolution: 1280 x 720 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Contrast ratio (typical): 900:1, Aspect ratio: 16:9. Weight: 12.9 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
58.4 cm (23")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 720 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
900:1
Progressive scan
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Comb filter
3D
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analog
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
100 channels
Auto channel search
Yes
Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Audio system
System used to play music or speech.
NICAM
Performance
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
S-Video inputs quantity *
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Component video (YPbPr/YCbCr) out
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
PC Audio in
The socket (port) for the PC audio input.
Yes
SCART ports quantity
The number of sockets (ports) for SCART connections.
2
S-Video outputs quantity
The number of ports (output sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Management features
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
130 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
690 mm
Depth *
The distance from the front to the back of something.
99 mm
Height *
The measurement of the product from head to foot or from base to top.
516 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12.9 kg
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Customer service details
X