location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 19AV605P TV 48.3 cm (19") HD Black 300 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19AV605P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19AV605P
Category: TVs Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba 19AV605P TV 48.3 cm (19") HD Black 300 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 300 cd/m² 5 ms
  • - NTSC
  • - VESA mounting 100 x 100 mm
  • - 50 W
More>>>
Short summary description Toshiba 19AV605P TV 48.3 cm (19") HD Black 300 cd/m²:
This short summary of the Toshiba 19AV605P TV 48.3 cm (19") HD Black 300 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 19AV605P, 48.3 cm (19"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Toshiba 19AV605P TV 48.3 cm (19") HD Black 300 cd/m²:
This is an auto-generated long summary of Toshiba 19AV605P TV 48.3 cm (19") HD Black 300 cd/m² based on the first three specs of the first five spec groups.

Toshiba 19AV605P. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Brand Image Product code Product Stock Price from
Toshiba

Toshiba 19DV616DG TV 48.3 cm (19") HD Black 300 cd/m²
(show image)
19DV616DG 19DV616DG 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba 19DV665DG TV 48.3 cm (19") HD Black 300 cd/m²
(show image)
19DV665DG 19DV665DG 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba 19DV667DG TV 48.3 cm (19") HD White 300 cd/m²
(show image)
19DV667DG 19DV667DG 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba 19DV615DG TV 48.3 cm (19") HD Black 300 cd/m²
(show image)
19DV615DG 19DV615DG 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba 22AV606P TV 55.9 cm (22") HD White 350 cd/m²
(show image)
22AV606P 22AV606P 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba 19AV606P TV 48.3 cm (19") HD White 300 cd/m²
(show image)
19AV606P 19AV606P 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba 26AV605P TV 66 cm (26") HD Black 450 cd/m²
(show image)
26AV605P 26AV605P 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba 22AV605P TV 55.9 cm (22") HD Black 350 cd/m²
(show image)
22AV605P 22AV605P 0.00
(excl. VAT)
0 (incl. VAT)