Toshiba logo

Toshiba T501 1.600 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,1 kg/Wireless LAN data projector 1600 ANSI lumens LCD

Product code:
Icecat Product ID:
Data-sheet quality:
created by Toshiba
Product views:
33766
Info modified on:
07 Mar 2024, 15:34:52
Long product name Toshiba T501 1.600 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,1 kg/Wireless LAN data projector 1600 ANSI lumens LCD:

No cables, no compromises!! For real freedom in presentation technology you need the T501. It is not only the fact that this projector receives and projects data via wireless LAN and without cables, it also has a unique fold-away projection camera with wh

Short summary description Toshiba T501 1.600 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,1 kg/Wireless LAN data projector 1600 ANSI lumens LCD:

Toshiba T501 1.600 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,1 kg/Wireless LAN, 1600 ANSI lumens, LCD, 1.5 - 11.74 m, Lamp, 2000 h, 165 W

Long summary description Toshiba T501 1.600 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,1 kg/Wireless LAN data projector 1600 ANSI lumens LCD:

Toshiba T501 1.600 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,1 kg/Wireless LAN. Projector brightness: 1600 ANSI lumens, Projection technology: LCD, Projection distance: 1.5 - 11.74 m. Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 165 W. Power consumption (typical): 240 W. Weight: 4.1 kg. Dimensions (WxDxH): 298 x 97 x 313 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.