Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba TLP-681 1.500 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,5 kg 1500ANSI lumens LCD data projector

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP-681 1.500 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,5 kg
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1560125
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
data projectors
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14157
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 22 Aug 2017 03:40:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba TLP-681 1.500 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,5 kg 1500ANSI lumens LCD data projector :
The short editorial description of Toshiba TLP-681 1.500 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,5 kg 1500ANSI lumens LCD data projector

Bright rooms, all manner of projections, a critical audience? Those are challenges the TLP 681 thrives on. 1,500 ANSI lumen and XGA resolution win over even the most critical audience in any presentation. This projector solves the most varied of projectio
More>>>
Short summary description Toshiba TLP-681 1.500 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,5 kg 1500ANSI lumens LCD data projector:
This short summary of the Toshiba TLP-681 1.500 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,5 kg 1500ANSI lumens LCD data projector data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba TLP-681 1.500 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,5 kg, 1500 ANSI lumens, LCD, 1.14 - 10 m, 2000 h, 150 W, UHP
Long summary description Toshiba TLP-681 1.500 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,5 kg 1500ANSI lumens LCD data projector :

Toshiba TLP-681 1.500 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,5 kg. Projector brightness: 1500 ANSI lumens, Projection technology: LCD, Projection distance: 1.14 - 10 m. Service life of lamp: 2000 h, Bulb power: 150 W, Lamp type: UHP. Power consumption (typical): 235 W. Weight: 4.5 kg. Dimensions (WxDxH): 318 x 87 x 288 mm

This is an auto-generated long summary of Toshiba TLP-681 1.500 ANSI-Lumen/XGA 1.024 x 768 Pixel/4,5 kg 1500ANSI lumens LCD data projector based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Projector
Projector brightness *
1500 ANSI lumens
Projection technology *
LCD
Projection distance *
The maximum length at which an image can be projected.
1.14 - 10 m
Lamps
Service life of lamp *
The length of time (usually measured in hours) which the lamp can be used for.
2000 h
Bulb power *
The power of the lamp, usually measured in watts (W).
150 W
Lamp type
UHP
Lens system
Objective focal length
3.6 cm
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
235 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.5 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
318 x 87 x 288 mm
Objective picture size
0.63 m
Projection camera pixels
810.000 pixels
X