Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba TLP-680 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg data projector 1500 ANSI lumens LCD

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP-680 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1560119
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8837
This statistic is based on the 86002 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84031 free Open Icecat users.
Info modified on: 04 Apr 2019 03:52:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba TLP-680 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg data projector 1500 ANSI lumens LCD :
The short editorial description of Toshiba TLP-680 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg data projector 1500 ANSI lumens LCD

With the TLP 680, it’s your customer who’s calling all the shots. With 1,500 ANSI lumen it can present data from a PC/Notebook and MAC or project DVDs, videos or TV programmes. And in impressive diagonals from 0.70 to 6.30 metres. The XGA resolu
More>>>
Short summary description Toshiba TLP-680 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg data projector 1500 ANSI lumens LCD:
This short summary of the Toshiba TLP-680 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg data projector 1500 ANSI lumens LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TLP-680 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg, 1500 ANSI lumens, LCD, 1.14 - 10 m, 2000 h, 150 W, UHP

Long summary description Toshiba TLP-680 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg data projector 1500 ANSI lumens LCD:
This is an auto-generated long summary of Toshiba TLP-680 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg data projector 1500 ANSI lumens LCD based on the first three specs of the first five spec groups.

Toshiba TLP-680 1,500 ANSI Lumens/XGA 1,024 x 768 pixels/3.7 kg. Projector brightness: 1500 ANSI lumens, Projection technology: LCD, Projection distance: 1.14 - 10 m. Service life of lamp: 2000 h, Bulb power: 150 W, Lamp type: UHP. Power consumption (typical): 220 W. Dimensions (WxDxH): 318 x 87 x 232 mm. Objective focal length: 3.6 cm

Projector
Projector brightness *
1500 ANSI lumens
Projection technology *
LCD
Projection distance *
The maximum length at which an image can be projected.
1.14 - 10 m
Lamps
Service life of lamp *
The length of time (usually measured in hours) which the lamp can be used for.
2000 h
Bulb power *
The power of the lamp, usually measured in watts (W).
150 W
Lamps
Lamp type
The characteristics of the lamp.
UHP
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
220 W
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
318 x 87 x 232 mm
Lens system
Objective focal length
3.6 cm
Customer service details
X