location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba TEC AW3 110mm x 300m printer ribbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba TEC Check ‘Toshiba TEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW3 110mm x 300m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B4430110AW1 show
Show alternative article codes used in the online market place
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Toshiba TEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba TEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:51:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Toshiba TEC AW3 110mm x 300m printer ribbon :
The long product name of Toshiba TEC AW3 110mm x 300m printer ribbon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AW3 Wax Ribbon - 110mm x 300m
More>>>
Short summary description Toshiba TEC AW3 110mm x 300m printer ribbon:
This short summary of the Toshiba TEC AW3 110mm x 300m printer ribbon data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TEC AW3 110mm x 300m, Toshiba, Thermal transfer, Black, 300 m, 110mm

Long summary description Toshiba TEC AW3 110mm x 300m printer ribbon:
This is an auto-generated long summary of Toshiba TEC AW3 110mm x 300m printer ribbon based on the first three specs of the first five spec groups.

Toshiba TEC AW3 110mm x 300m. Compatibility: Toshiba, Print technology: Thermal transfer, Product colour: Black. Ribbon length: 300 m. Ribbon size: 110mm