TomTom Spark 3 Cardio + Music Black (L)
Bullet Points TomTom Spark 3 Cardio + Music Black (L)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Sport watch
- - 144 x 168 pixels
- - Waterproof up to: 40 m
- - Heart rate monitor
- - Bluetooth
Long product name TomTom Spark 3 Cardio + Music Black (L)
:
The long product name of TomTom Spark 3 Cardio + Music Black (L). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
TomTom Spark 3 Cardio + Music Black (L)
More>>>
Short summary description TomTom Spark 3 Cardio + Music Black (L):
This short summary of the TomTom Spark 3 Cardio + Music Black (L) data-sheet is auto-generated and uses the product title and the first six key specs.
TomTom Spark 3 Cardio + Music Black (L), 50 g
Long summary description TomTom Spark 3 Cardio + Music Black (L):
This is an auto-generated long summary of TomTom Spark 3 Cardio + Music Black (L) based on the first three specs of the first five spec groups.
TomTom Spark 3 Cardio + Music Black (L). Display resolution: 144 x 168 pixels. Weight: 50 g. Waterproof up to: 40 m