location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom ONE 3rd Edition Denmark, Sweden, Norway & Finland navigator LCD 174 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ONE 3rd Edition Denmark, Sweden, Norway & Finland
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1N01.090
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom ONE 3rd Edition Denmark, Sweden, Norway & Finland navigator LCD 174 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Outdoor (hiking, trekking) Auto
  • - 320 x 240 pixels
  • - Lithium-Ion (Li-Ion)
Long product name TomTom ONE 3rd Edition Denmark, Sweden, Norway & Finland navigator LCD 174 g :
The long product name of TomTom ONE 3rd Edition Denmark, Sweden, Norway & Finland navigator LCD 174 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TomTom ONE 3rd Edition Denmark, Sweden, Norway & Finland
More>>>
Short summary description TomTom ONE 3rd Edition Denmark, Sweden, Norway & Finland navigator LCD 174 g:
This short summary of the TomTom ONE 3rd Edition Denmark, Sweden, Norway & Finland navigator LCD 174 g data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom ONE 3rd Edition Denmark, Sweden, Norway & Finland, 320 x 240 pixels, LCD, 65536 colours, Touch Screen, Lithium-Ion (Li-Ion), 2 h

Long summary description TomTom ONE 3rd Edition Denmark, Sweden, Norway & Finland navigator LCD 174 g:
This is an auto-generated long summary of TomTom ONE 3rd Edition Denmark, Sweden, Norway & Finland navigator LCD 174 g based on the first three specs of the first five spec groups.

TomTom ONE 3rd Edition Denmark, Sweden, Norway & Finland. Display resolution: 320 x 240 pixels, Display: LCD, Display number of colours: 65536 colours. Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 2 h. Weight: 174 g, Width: 96 mm, Depth: 25 mm. Internal memory: 512 MB

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:44:51
Uk has collected 8 expert reviews for TomTom ONE 3rd Edition Denmark, Sweden, Norway & Finland navigator LCD 174 g and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
alphr.com
Updated:
2011-10-04 10:44:51
TomTom likes to impress us with high-end features - see, for example, the luxurious TomTom Go 930 Traffic. But not everyone needs a snazzy GPS, and not everyone wants to pay £350 for one. The TomTom One ditches the bells and whistles to offer basic gui...
Bottom line A simple, usable GPS - though it's not as smart as some...
83%
expertreviews.co.uk
Updated:
2013-04-18 02:20:11
TomTom has a reputation for producing excellent GPS devices. However, the One 3rd Edition includes few extras, which is disappointing at this price. There's no Bluetooth and no way of getting the device to download traffic information from the internet v...
60%