location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom XXL IQ Routes edition Europe navigator Handheld/Fixed 12.7 cm (5") LCD Touchscreen 206 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XXL IQ Routes edition Europe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EP0.002.01 show
Show alternative article codes used in the online market place
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom XXL IQ Routes edition Europe navigator Handheld/Fixed 12.7 cm (5") LCD Touchscreen 206 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld/Fixed 12.7 cm (5") Black
  • - Auto
  • - Touchscreen Widescreen 480 x 272 pixels
  • - Built-in speaker(s)
Long product name TomTom XXL IQ Routes edition Europe navigator Handheld/Fixed 12.7 cm (5") LCD Touchscreen 206 g Black :
The long product name of TomTom XXL IQ Routes edition Europe navigator Handheld/Fixed 12.7 cm (5") LCD Touchscreen 206 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XXL IQ Routes edition Europe - 5.0" LCD, 480 x 272 pixels, 206g
More>>>
Short summary description TomTom XXL IQ Routes edition Europe navigator Handheld/Fixed 12.7 cm (5") LCD Touchscreen 206 g Black:
This short summary of the TomTom XXL IQ Routes edition Europe navigator Handheld/Fixed 12.7 cm (5") LCD Touchscreen 206 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom XXL IQ Routes edition Europe, Internal, Central Europe, Western Europe, 12.7 cm (5"), 480 x 272 pixels, LCD, 16:9

Long summary description TomTom XXL IQ Routes edition Europe navigator Handheld/Fixed 12.7 cm (5") LCD Touchscreen 206 g Black:
This is an auto-generated long summary of TomTom XXL IQ Routes edition Europe navigator Handheld/Fixed 12.7 cm (5") LCD Touchscreen 206 g Black based on the first three specs of the first five spec groups.

TomTom XXL IQ Routes edition Europe. Antenna: Internal. Map coverage: Central Europe, Western Europe. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 272 pixels, Display: LCD. Storage media type: Flash, Internal storage capacity: 2 GB. Form factor: Handheld/Fixed, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:36:55
Uk has collected 9 expert reviews for TomTom XXL IQ Routes edition Europe navigator Handheld/Fixed 12.7 cm (5") LCD Touchscreen 206 g Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 10:36:44
The TomTom XXL IQ Routes Europe Edition is exactly the same as the TomTom One IQ Routes Edition that we've already tested. It has two main differences: The screen size has increased to 5 inches (12.7 cm), compared with 4.3 inches (10.9 cm) for the TomT...
Good Easy to use, IQ Routes very useful for city driving, Small, practical suction mount, Very big, easytoread screen...
Bad The GPS sensor can sometimes be slow to start up...
Bottom line This is a must-have sat nav for the regular driver. Plus, its IQ Routes feature is the ideal companion for city driving. However, those of you who live in your cars will probably want to go for a model with 'Live' services for real-time traffic trackin...
80%
techsmart.co.za
Updated:
2014-05-02 04:17:49
The TomTom range of GPS devices has been well received in the TechSmart office, since they are easy to get the hang of, include good assistance in case of an emergency and their updates are uncomplicated enough to install. The XXL is no exception. Look...
0%