location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom XL IQ Routes Edition Central Europe Traffic navigator Fixed 10.9 cm (4.3") LCD Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL IQ Routes Edition Central Europe Traffic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EM0.093.01 show
Show alternative article codes used in the online market place
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom XL IQ Routes Edition Central Europe Traffic navigator Fixed 10.9 cm (4.3") LCD Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 10.9 cm (4.3") Black
  • - Auto
  • - Touchscreen
More>>>
Short summary description TomTom XL IQ Routes Edition Central Europe Traffic navigator Fixed 10.9 cm (4.3") LCD Touchscreen Black:
This short summary of the TomTom XL IQ Routes Edition Central Europe Traffic navigator Fixed 10.9 cm (4.3") LCD Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom XL IQ Routes Edition Central Europe Traffic, 10.9 cm (4.3"), LCD, Fixed, Black, Touch Screen

Long summary description TomTom XL IQ Routes Edition Central Europe Traffic navigator Fixed 10.9 cm (4.3") LCD Touchscreen Black:
This is an auto-generated long summary of TomTom XL IQ Routes Edition Central Europe Traffic navigator Fixed 10.9 cm (4.3") LCD Touchscreen Black based on the first three specs of the first five spec groups.

TomTom XL IQ Routes Edition Central Europe Traffic. Display diagonal: 10.9 cm (4.3"), Display: LCD. Form factor: Fixed, Product colour: Black, Interface type: Touch Screen

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:36:00
Uk has collected 9 expert reviews for TomTom XL IQ Routes Edition Central Europe Traffic navigator Fixed 10.9 cm (4.3") LCD Touchscreen Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
v3.co.uk
Updated:
2011-10-04 10:36:00
This £219 satellite navigator sits at the top of Tomtom’s lower-end XL range, and it’s the only XL model to use the companys Live technology. This links the device to the internet, allowing it to download traffic warnings and other information.The uni...
Good Useful traffic system, clear display and instructions...
Bad Annoyingly ponderous rerouting...
Bottom line A good navigator with a great traffic information system Good points: Useful traffic system, clear display and instructions Bad points: Annoyingly ponderous rerouting...
80%
computeractive.co.uk
Updated:
2011-10-04 10:36:00
This £219 satellite navigator sits at the top of Tomtom’s lower-end XL range, and it’s the only XL model to use the company's Live technology. This links the device to the internet, allowing it to download traffic warnings and other information.The uni...
Good Useful traffic system, clear display and instructions...
Bad Annoyingly ponderous rerouting...
Bottom line A good navigator with a great traffic information system...
80%
expertreviews.co.uk
Updated:
2011-10-04 10:36:00
TomToms original XL was great for anyone wanting a large-screen satnav at a reasonable price. As the name suggests, the IQ Routes edition has the more advanced route planning system, which has been a boon in TomToms pricier models for a while now...
100%