TomTom logo

TomTom XL Regional Assist navigator Handheld 10.9 cm (4.3") LCD 186 g Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37166
Info modified on:
07 Mar 2024, 15:34:52
Long product name TomTom XL Regional Assist navigator Handheld 10.9 cm (4.3") LCD 186 g Silver:

XL Regional, UK & IRELAND

Short summary description TomTom XL Regional Assist navigator Handheld 10.9 cm (4.3") LCD 186 g Silver:

TomTom XL Regional Assist, 10.9 cm (4.3"), 480 x 272 pixels, LCD, 65536 colours, Handheld, Silver

Long summary description TomTom XL Regional Assist navigator Handheld 10.9 cm (4.3") LCD 186 g Silver:

TomTom XL Regional Assist. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 272 pixels, Display: LCD. Form factor: Handheld, Product colour: Silver. Weight: 186 g, Width: 118 mm, Depth: 83 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.