TomTom logo

TomTom XL Regional navigator Handheld 10.9 cm (4.3") LCD 186 g Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46813
Info modified on:
07 Mar 2024, 15:34:52
Long product name TomTom XL Regional navigator Handheld 10.9 cm (4.3") LCD 186 g Silver:

XL Regional, IT

Short summary description TomTom XL Regional navigator Handheld 10.9 cm (4.3") LCD 186 g Silver:

TomTom XL Regional, 10.9 cm (4.3"), 480 x 272 pixels, LCD, 65536 colours, Handheld, Silver

Long summary description TomTom XL Regional navigator Handheld 10.9 cm (4.3") LCD 186 g Silver:

TomTom XL Regional. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 272 pixels, Display: LCD. Form factor: Handheld, Product colour: Silver. Weight: 186 g, Width: 118 mm, Depth: 83 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.