TomTom logo

TomTom ONE Europe 22 navigator Fixed LCD Touchscreen 148 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35647
Info modified on:
07 Mar 2024, 15:34:52
Long product name TomTom ONE Europe 22 navigator Fixed LCD Touchscreen 148 g:

ONE Europe 22

Short summary description TomTom ONE Europe 22 navigator Fixed LCD Touchscreen 148 g:

TomTom ONE Europe 22, 320 x 240 pixels, LCD, 65536 colours, Fixed, Lithium-Ion (Li-Ion), 3 h

Long summary description TomTom ONE Europe 22 navigator Fixed LCD Touchscreen 148 g:

TomTom ONE Europe 22. Display resolution: 320 x 240 pixels, Display: LCD, Display number of colours: 65536 colours. Form factor: Fixed. Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 3 h. Weight: 148 g, Width: 92 mm, Depth: 78 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.