location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO LIVE 1005 World navigator Handheld/Fixed 12.7 cm (5") Touchscreen 266 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO LIVE 1005 World
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1CR0.001.07
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:06:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom GO LIVE 1005 World navigator Handheld/Fixed 12.7 cm (5") Touchscreen 266 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld/Fixed 12.7 cm (5") Black
  • - Auto
  • - Live service
  • - Touchscreen Widescreen 480 x 272 pixels
  • - Bluetooth
  • - Built-in speaker(s)
Long product name TomTom GO LIVE 1005 World navigator Handheld/Fixed 12.7 cm (5") Touchscreen 266 g Black :
The long product name of TomTom GO LIVE 1005 World navigator Handheld/Fixed 12.7 cm (5") Touchscreen 266 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GO LIVE 1005 World - 5.0" (13 cm) 16:9 WQVGA (480 x 272), 8 GB, SD, Bluetooth, 266 g
More>>>
Short summary description TomTom GO LIVE 1005 World navigator Handheld/Fixed 12.7 cm (5") Touchscreen 266 g Black:
This short summary of the TomTom GO LIVE 1005 World navigator Handheld/Fixed 12.7 cm (5") Touchscreen 266 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom GO LIVE 1005 World, Internal, All Europe, Australia, Canada, New Zealand, South East Asia, Southern Africa, USA, 12.7 cm (5"), 480 x 272 pixels, 16:9, Flash

Long summary description TomTom GO LIVE 1005 World navigator Handheld/Fixed 12.7 cm (5") Touchscreen 266 g Black:
This is an auto-generated long summary of TomTom GO LIVE 1005 World navigator Handheld/Fixed 12.7 cm (5") Touchscreen 266 g Black based on the first three specs of the first five spec groups.

TomTom GO LIVE 1005 World. Antenna: Internal. Map coverage: All Europe, Australia, Canada, New Zealand, South East Asia, Southern Africa, USA. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 272 pixels, Native aspect ratio: 16:9. Storage media type: Flash, Compatible memory cards: SD, Internal storage capacity: 8 GB. Form factor: Handheld/Fixed, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2012-01-07 02:38:41
Uk has collected 49 expert reviews for TomTom GO LIVE 1005 World navigator Handheld/Fixed 12.7 cm (5") Touchscreen 266 g Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
telegraph.co.uk
Updated:
2014-03-28 02:02:30
Earlier this year, TomTom sat-nav users were presented with a grey screen and a message saying the machine ‘lacked a GPS signal'. Panic ensued as the firm blamed a 'leap-year bug' for causing some of its satellite navigation devices to fail to work.How...
80%
gadgetshow.channel5.com
Updated:
2016-11-05 11:55:38
Sure, your phone might have a free satnav service these days, but it won't be as good as TomTom Live's: with bang up to date maps built in, a huge five-inch screen and even live traffic, this is the gold standard of turn by turn. At least, on paper: we...
60%
trustedreviews.com
Updated:
2016-11-05 11:55:38
Social networking has been one of the most trendy topics for a couple of years now, and everyone is trying to jump on the bandwagon. After all, it is the next stage of the shift towards a more conversational, interactive view of information which is an in...
Good Extensive world map package, Twitter update facility, TripAdvisor and Expedia services...
Bad Automated Twitter updates can annoy followers, LIVE services only available in some of Europe, Premium price...
Bottom line Although the Twitter connectivity is the most unique and newsworthy feature on the TomTom GO LIVE 1005 World, in reality it's a feature you will most likely use for some journeys and not others. This is also one of the most expensive sat-navs currently on...
90%
T3.com
Updated:
2016-11-05 11:55:38
TomTom’s new range-topper has the same functionality as the TomTom Go Live 1000, but this unit ups the ante with a delicious 5-inch display (complete with very accurate touch including pinch to zoom. The new line of devices also comes with a slim ma...
100%
trustedreviews.com
Updated:
2016-11-05 11:55:38
TomTom hasn't been resting on its laurels. Although no competitor has matched the power of HD Traffic quite yet, with the GO LIVE 1000 the company nevertheless added new routing technology, a new chassis design, and an overhauled menu structure. Now TomTo...
Bottom line The extra screen real estate may be the only difference between the TomTom GO LIVE 1005 and the European mapping version of the 1000, and you pay a £40 premium for this 0.7in greater display. But that means it's still the same cracking navigational device...
90%
theregister.co.uk
Updated:
2016-11-05 11:55:38
TomTom's Go Live 1000 series of high-end PNDs debuted in September in 4.3in form but the recently arrived 1005 model is the first TomTom to break the 5in barrier. In common with the lesser 1000 series models, the 1005 also has a capacitive touchscreen...
Bottom line At only £30 more than the 4.3in Go Live 1000 the 1005 is a pretty good value and an impressive PND in its own right. Indeed, the TomTom's HD traffic avoidance system remains the benchmark against which all other systems are judged. The 5in screen is...
85%
pocketgpsworld.com
Updated:
2012-03-14 02:27:19
The TomTom GO LIVE 1005 World is a great device. It has a large screen that is easy to read. The menuing and usage modes are easy to learn and use. The hardware is well designed and manufactured to a high standard. As you have seen in the review I h...
80%