Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TomTom GO 930 Fixed 4.3" LCD Touchscreen 220g Black navigator

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 930
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1CH9.064.00
Category
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
navigators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12294
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 15 Dec 2017 02:50:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name TomTom GO 930 Fixed 4.3" LCD Touchscreen 220g Black navigator :
The short editorial description of TomTom GO 930 Fixed 4.3" LCD Touchscreen 220g Black navigator

GO 930
More>>>

TomTom GO 930 Fixed 4.3" LCD Touchscreen 220g Black navigator:
The official marketing text of TomTom GO 930 Fixed 4.3" LCD Touchscreen 220g Black navigator as supplied by the manufacturer
- IQ Routes™ technology.
- Advanced Lane Guidance.
- TomTom Map Share™ technology.
- Maps of US, Canada and Europe.
- Enhanced Positioning Technology.
- Voice address input.
- Handsfree calling.
- FM transmitter.
- Bluetooth® remote control.
- Media player.
Short summary description TomTom GO 930 Fixed 4.3" LCD Touchscreen 220g Black navigator:
This short summary of the TomTom GO 930 Fixed 4.3" LCD Touchscreen 220g Black navigator data-sheet is auto-generated and uses the product title and the first six key specs.
TomTom GO 930, 10.9 cm (4.3"), 480 x 272 pixels, LCD, 16:9, 400 MHz, Fixed
Long summary description TomTom GO 930 Fixed 4.3" LCD Touchscreen 220g Black navigator :

TomTom GO 930. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 272 pixels, Display: LCD. Processor frequency: 400 MHz. Form factor: Fixed, Colour of product: Black. Weight: 220 g, Width: 118 mm, Depth: 24 mm. Battery technology: Lithium Polymer (LiPo), Battery life (max): 5 h

This is an auto-generated long summary of TomTom GO 930 Fixed 4.3" LCD Touchscreen 220g Black navigator based on the first three specs of the first five spec groups.
GPS type
Marine (chartplotters, sounders) *
No
Sport (fitness, running) *
No
Outdoor (hiking, trekking) *
You can use device at the time of outdoor activity.
No
Geocaching (GPS stash hunt) *
No
Auto *
Device is for use in a car.
Yes
Aviation *
Flying a plane
No
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
10.9 cm (4.3")
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
480 x 272 pixels
Display
The description of display that can includes display type, resolution, size etc.
LCD
Native aspect ratio
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Processor
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
400 MHz
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Design
Form factor *
The shape or design of the product.
Fixed
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Technical details
Built-in microphone
Microphone that is found inside the product.
Yes
FM transmitter
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
220 g
Width *
The measurement or extent of something from side to side.
118 mm
Depth *
The distance from the front to the back of something.
24 mm
Height *
The measurement of the product from head to foot or from base to top.
83 mm
Power
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium Polymer (LiPo)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5 h
Other features
GPS receiver
Description of the GPS receiver that integrated in or supported by this product.
SiRF StarIII
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Storage capacity
The maximum storage capability of the product.
4096 MB
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03
Testseek has collected 25 expert reviews for TomTom GO 930 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
stuff.tv
Updated:
2014-09-19
As a new version of the best-selling portable navigation device (or PND) in the UK, you’d be forgiven for thinking that the TomTom Go 930 would be an easy sell. Not necessarily. Most people who want sat-nav have it. A massive proportion of those peo...
Good Easy to use. Lane guidance. Stylish...
Bad Not a massive leap forward. Unapparent IQ Routes benefits...
Bottom line Heartily recommended, but not a massive leap forward from the previous version...
100%
pcauthority.com.au
Updated:
2011-11-06
You’d be forgiven for thinking that the TomTom Go 930 would be an easy sell. Not necessarily. Most people who want sat-nav, have it. A massive proportion of those people have one of TomTom’s previous models. So, in a way, they’re going to need some new...
Bottom line Heartily recommended, but not a massive leap forward from the previous version...
100%
goodgearguide.com.au
Updated:
2011-11-06
An upgrade to the GO 720, TomToms latest top-of-the-range GPS unit builds on the solid foundations of previous units without changing too much. The GO 930 has an excellent user interface, up-to-date maps and plenty of extra features, including Bluetoo...
Good Design, user interface, maps, all-round package, Bluetooth, FM transmitter...
Bad No AC charger, iPod cable and TMC receiver cost extra...
Bottom line If you currently own a GO 720, then there is no real reason to upgrade, as most of the improvements are software upgrades. If you are looking for a high-end GPS with all of the latest features though, the GO 930 is excellent, if a little overpriced...
85%
pocket-lint.com
Updated:
2011-08-03
To justify splashing out on the Rolls-Royce of satnavs you really need to know you are going to use these features...
Good Great navigation, able to correct maps, lane guidance, user friendly interface, intuitive...
Bad Price, TMC cable irritating, TMC plug poorly designed, Bluetooth problems, remote control battery installation issues...
Bottom line To justify splashing out on the Rolls-Royce of satnavs you really need to know you are going to use these features...
80%
stuff.co.nz
Updated:
2011-11-06
True story (I swear I didnt make this up): I was driving down Memorial Avenue testing out TomTomss 930 GPS system the other day when I saw a young man in a car in the lane next to me hunched over a map pressed up against the steering wheel. I felt li...
0%
Show all
Country Distributor
United Kingdom 1 distributor(s)
X