location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tognana Porcellane V4491031M03 coffee pot Aluminium, Porcelain

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tognana Porcellane Check ‘Tognana Porcellane’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V4491031M03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V4491031M03 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8000257760841
Category: Coffee Pots Check ‘Tognana Porcellane’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tognana Porcellane: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2018 16:58:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tognana Porcellane V4491031M03 coffee pot Aluminium, Porcelain :
The long product name of Tognana Porcellane V4491031M03 coffee pot Aluminium, Porcelain. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Coffee Pot X2 + 2 Coffee Cups
More>>>
Short summary description Tognana Porcellane V4491031M03 coffee pot Aluminium, Porcelain:
This short summary of the Tognana Porcellane V4491031M03 coffee pot Aluminium, Porcelain data-sheet is auto-generated and uses the product title and the first six key specs.

Tognana Porcellane V4491031M03, Aluminium, Porcelain, Multicolour, 330 mm, 190 mm, 100 mm, 906 g

Long summary description Tognana Porcellane V4491031M03 coffee pot Aluminium, Porcelain:
This is an auto-generated long summary of Tognana Porcellane V4491031M03 coffee pot Aluminium, Porcelain based on the first three specs of the first five spec groups.

Tognana Porcellane V4491031M03. Material: Aluminium, Porcelain, Product colour: Multicolour. Package width: 330 mm, Package depth: 190 mm, Package height: 100 mm