Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tognana Porcellane V4430011OTT manual coffee maker Moka pot Silver, Teal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tognana Porcellane
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V4430011OTT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V4430011OTT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8000257759876
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTognana Porcellane: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2252
This statistic is based on the 96333 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94159 free Open Icecat users.
Info modified on: 03 Feb 2020 16:39:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tognana Porcellane V4430011OTT manual coffee maker Moka pot Silver, Teal :
  • - Coffee star - 1 cup
  • - Main material: Aluminum
  • - Dimension / external diameter in cm: 6.70
  • - Height in cm. : 12.50
Long product name Tognana Porcellane V4430011OTT manual coffee maker Moka pot Silver, Teal :
The short editorial description of Tognana Porcellane V4430011OTT manual coffee maker Moka pot Silver, Teal

Coffee Maker Coffee Star Smarty, 1 Cup, Aluminium, Teal Blue
More>>>
Short summary description Tognana Porcellane V4430011OTT manual coffee maker Moka pot Silver, Teal:
This short summary of the Tognana Porcellane V4430011OTT manual coffee maker Moka pot Silver, Teal data-sheet is auto-generated and uses the product title and the first six key specs.

Tognana Porcellane V4430011OTT, Moka pot, Silver, Teal, Aluminium, 1 cups, Grancucina, CE

Long summary description Tognana Porcellane V4430011OTT manual coffee maker Moka pot Silver, Teal:
This is an auto-generated long summary of Tognana Porcellane V4430011OTT manual coffee maker Moka pot Silver, Teal based on the first three specs of the first five spec groups.

Tognana Porcellane V4430011OTT. Product type: Moka pot, Product colour: Silver, Teal, Housing material: Aluminium. Width: 67 mm, Depth (with handle): 12 cm, Depth: 67 mm. Quantity per pack: 1 pc(s), Package width: 190 mm, Package depth: 230 mm. Pallet height: 114 cm, Quantity per pallet: 432 pc(s), Master (outer) case width: 25 cm