location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tivoli Audio Model One Portable Analog Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tivoli Audio Check ‘Tivoli Audio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Model One
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1017
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0815097012337 show
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Tivoli Audio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tivoli Audio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tivoli Audio Model One Portable Analog Red, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Analog Red, White
  • - AM, FM
  • - Built-in speaker(s)
  • - AUX in
Warranty: One year warranty
Long product name Tivoli Audio Model One Portable Analog Red, White :
The long product name of Tivoli Audio Model One Portable Analog Red, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Model One - AM/FM, 3", LED, Frost White/Ember Red
More>>>
Short summary description Tivoli Audio Model One Portable Analog Red, White:
This short summary of the Tivoli Audio Model One Portable Analog Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tivoli Audio Model One, Portable, Analog, AM, FM, 7.62 cm (3"), Red, White, Rotary

Long summary description Tivoli Audio Model One Portable Analog Red, White:
This is an auto-generated long summary of Tivoli Audio Model One Portable Analog Red, White based on the first three specs of the first five spec groups.

Tivoli Audio Model One. Radio type: Portable, Tuner type: Analog, Supported radio bands: AM, FM. Subwoofer driver diameter (imperial): 7.62 cm (3"). Product colour: Red, White, Volume control: Rotary. Width: 212.7 mm, Depth: 133.4 mm, Height: 114.3 mm. Apple docking compatibility: iPod, Dimensions (WxDxH): 212.7 x 133.4 x 114.3 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 09:10:32
Uk has collected 18 expert reviews for Tivoli Audio Model One Portable Analog Red, White and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-04-01 09:10:25
The Tivoli Audio Model One is a table-top FM radio with a single full-range 3in speaker. It's not a particularly advanced radio, lacking DAB+ and any audio streaming features, but it has the best FM tuner we've heard in a radio this size and offers fantastic audio quality.The design of the Tivoli Audio Model One is exceptional. The wooden case is thick, and a variety of finishes are available. The front panel is simply laid out: there's a volume dial, a switch for FM, AM and auxiliary inputs...
Good Great full-range speaker, room-filling sound, static-free FM tuner...
Bad We wish there was a DAB+ version...
Bottom line The Tivoli Audio Model One table-top radio has a brilliant speaker, great looks and a wonderful FM tuner. It’s simple and well built, and it’s the best table-top radio we’ve ever heard. We’re salivating for the DAB+ version...
90%
techadvisor.co.uk
Updated:
2013-04-01 09:10:25
Product Code: M1CLA The Tivoli Model One is a table-top FM radio with a single full-range 3in speaker. It's not a particularly advanced radio, lacking DAB+ and any audio streaming features, but it has the best FM tuner we've heard in a radio this siz...
Bottom line The Tivoli Audio Model One is a brilliant table-top radio. If you look at it dispassionately, it's expensive and an outdated product. However it has great build quality and excellent sound quality, and its design ensures it feel great to use — m...
80%
Digitaltrends.com
Updated:
2018-01-31 11:04:32
Tivoli Audio is one of a handful of companies in the audio world that enjoys a reputation for offering great sound quality, simplicity of design & experience, and excellent value. That reputation was built on the performance of its first product: The Mode...
Good Wi-Fi and Bluetooth options, Gorgeous retro style, Clear, satisfying sound...
Bad Minimal streaming services supported, Awkward setup and control, Flaky Wi-Fi, Poor, or non-existent search...
Bottom line As individual components, the Tivoli ART speakers are a good buy for the money, and the Model One Digital is a satisfying update of the original Model One. They sound good, they look good, and they offer a decent, if not extraordinary, set of music-listen...
50%
futurelooks.com
Updated:
2013-04-01 09:10:25
It doesnt get more analog than this! This blast from the past takes old world craftmanship with some new world technologies to really hot rod the traditional radio. A perfect addition to any overly "wired" home.
0%
pcworld.com_techhive.com
Updated:
2017-06-26 02:47:29
If you looked at Como Audio's Duetto tabletop radio and couldn't swallow its $399 price tag, Tivoli Audio's Model One Digital sounds about as good and costs $100 less. The Tivoli lacks a number of features compared to its competitor, but you might not mis...
Good Beautiful sound, especially given its size, Supports Spotify Connect, Tidal, Deezer, and more, Part of a multi-room audio ecosystem...
Bad No aptX or aptX HD codec support, No NFC support, Somewhat imited feature set...
Bottom line It's a little short on extra features, but it sounds beautiful whether it's streaming music from services like Spotify and Tidal or from your own digital library...
70%