Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Portable Analog Cherry (fruit), Silver
- - AM, FM
- - Built-in speaker(s)
- - AUX in
Warranty:
One year warranty
Long product name Tivoli Audio Model One Portable Analog Cherry (fruit), Silver
:
Model One - AM/FM, 3", LED, Cherry/Silver
The long product name of Tivoli Audio Model One Portable Analog Cherry (fruit), Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Model One - AM/FM, 3", LED, Cherry/Silver
More>>>
Short summary description Tivoli Audio Model One Portable Analog Cherry (fruit), Silver:
This short summary of the Tivoli Audio Model One Portable Analog Cherry (fruit), Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Tivoli Audio Model One, Portable, Analog, AM, FM, 7.62 cm (3"), Cherry (fruit), Silver, Rotary
Long summary description Tivoli Audio Model One Portable Analog Cherry (fruit), Silver:
This is an auto-generated long summary of Tivoli Audio Model One Portable Analog Cherry (fruit), Silver based on the first three specs of the first five spec groups.
Tivoli Audio Model One. Radio type: Portable, Tuner type: Analog, Supported radio bands: AM, FM. Subwoofer driver diameter (imperial): 7.62 cm (3"). Product colour: Cherry (fruit), Silver, Volume control: Rotary. Width: 212.7 mm, Depth: 133.4 mm, Height: 114.3 mm. Apple docking compatibility: iPod, Dimensions (WxDxH): 212.7 x 133.4 x 114.3 mm