Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Titan HW-150V6 Indoor 150W Black,Blue power adapter/inverter

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Titan
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HW-150V6
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HW-150V6
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4014619380718 show
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
power adapters & inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Titan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4426
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 09 Dec 2017 15:32:24
The date of the most recent change of this product data-sheet in Icecat.
User manual (0,3MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Titan HW-150V6 Indoor 150W Black,Blue power adapter/inverter :
The short editorial description of Titan HW-150V6 Indoor 150W Black,Blue power adapter/inverter

1 x VDE Schukom, 1 x USB, 12 V/230 V, 150 - 375 W, 50 Hz, 85 - 95 %, 192 x 95.6 x 64.5 mm, 834 g
More>>>
Short summary description Titan HW-150V6 Indoor 150W Black,Blue power adapter/inverter:
This short summary of the Titan HW-150V6 Indoor 150W Black,Blue power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.
Titan HW-150V6, 150 W, 230 V, 50 Hz, Indoor, Universal, DC-to-AC
Long summary description Titan HW-150V6 Indoor 150W Black,Blue power adapter/inverter :

Titan HW-150V6. Output power: 150 W, Output voltage: 230 V, Output frequency: 50 Hz. Power supply type: Indoor, Purpose: Universal, Power current type: DC-to-AC. Colour of product: Black, Blue. Width: 192 mm, Depth: 95.6 mm, Height: 64.5 mm

This is an auto-generated long summary of Titan HW-150V6 Indoor 150W Black,Blue power adapter/inverter based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)