Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tiptel VP 28 Wired handset LCD Black IP phone

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tiptel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VP 28
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8061070
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8718026350154
Category
An Internet Protocol (IP) phone, also known as a VoIP phone (Voice over IP) uses technologies for placing and transmitting telephone calls over an IP network, such as the Internet, instead of the traditional public switched telephone network (PSTN).
IP phones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tiptel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10818
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 13 Dec 2017 12:54:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tiptel VP 28 Wired handset LCD Black IP phone :
The short editorial description of Tiptel VP 28 Wired handset LCD Black IP phone

VP 28 - High-value IP-Video-Phone
More>>>
Short summary description Tiptel VP 28 Wired handset LCD Black IP phone:
This short summary of the Tiptel VP 28 Wired handset LCD Black IP phone data-sheet is auto-generated and uses the product title and the first six key specs.
Tiptel VP 28, LCD, 800 x 480 pixels, 17.8 cm (7"), 300 entries, G.711,G.722,G.723.1,G.726, 802.1x RADIUS
Long summary description Tiptel VP 28 Wired handset LCD Black IP phone :

Tiptel VP 28. Display: LCD, Display resolution: 800 x 480 pixels, Display diagonal: 17.8 cm (7"). Phonebook capacity: 300 entries. Voice codecs: G.711,G.722,G.723.1,G.726. Security algorithms: 802.1x RADIUS. Power consumption (typical): 10 W

This is an auto-generated long summary of Tiptel VP 28 Wired handset LCD Black IP phone based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)