Tiptel logo

Tiptel 340 Clip answering machine 60 min Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8503
Info modified on:
21 Oct 2022, 10:14:32
Long product name Tiptel 340 Clip answering machine 60 min Black:

Answering machine Tiptel 340 Clip

Short summary description Tiptel 340 Clip answering machine 60 min Black:

Tiptel Answering machine 340 Clip, LCD, 1.5 W, 230 V, 50 Hz, 180 x 190 x 50 mm, 400 g, Audio In/Out-put (3.5 mm jack)

Long summary description Tiptel 340 Clip answering machine 60 min Black:

Tiptel Answering machine 340 Clip. Display type: LCD. Power consumption (typical): 1.5 W, Power requirements: 230 V, 50 Hz. Dimensions (WxDxH): 180 x 190 x 50 mm, Weight: 400 g. I/O ports: Audio In/Out-put (3.5 mm jack)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.