Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Network storage
- - Software type: Upgrade
- - 5 license(s)
Long product name Thursby Software TWG199-P8 storage software Network storage 5 license(s)
:
Dave 8.1, 5 users, UPG, Mac
The long product name of Thursby Software TWG199-P8 storage software Network storage 5 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Dave 8.1, 5 users, UPG, Mac
More>>>
Short summary description Thursby Software TWG199-P8 storage software Network storage 5 license(s):
This short summary of the Thursby Software TWG199-P8 storage software Network storage 5 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Thursby Software TWG199-P8, Network storage, 5 license(s), Upgrade, TCP/IP FAT/NTFS/CDFS, Mac 10.5 Leopard Mac 10.6 Snow Leopard Windows 2000 SP4+ Windows XP Windows Vista Windows Server...
Long summary description Thursby Software TWG199-P8 storage software Network storage 5 license(s):
This is an auto-generated long summary of Thursby Software TWG199-P8 storage software Network storage 5 license(s) based on the first three specs of the first five spec groups.
Thursby Software TWG199-P8. Type: Network storage, License quantity: 5 license(s), Software type: Upgrade. Minimum system requirements: TCP/IP FAT/NTFS/CDFS, Compatible operating systems: Mac 10.5 Leopard Mac 10.6 Snow Leopard Windows 2000 SP4+ Windows XP Windows Vista Windows Server...