Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Network storage
- - Software type: Upgrade
- - 10 license(s)
Long product name Thursby Software TWG199-P1 storage software Network storage 10 license(s)
:
Dave 8.1, 10 users, UPG, Mac
The long product name of Thursby Software TWG199-P1 storage software Network storage 10 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Dave 8.1, 10 users, UPG, Mac
More>>>
Short summary description Thursby Software TWG199-P1 storage software Network storage 10 license(s):
This short summary of the Thursby Software TWG199-P1 storage software Network storage 10 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Thursby Software TWG199-P1, Network storage, 10 license(s), Upgrade, TCP/IP FAT/NTFS/CDFS, Mac 10.5 Leopard Mac 10.6 Snow Leopard Windows 2000 SP4+ Windows XP Windows Vista Windows Server...
Long summary description Thursby Software TWG199-P1 storage software Network storage 10 license(s):
This is an auto-generated long summary of Thursby Software TWG199-P1 storage software Network storage 10 license(s) based on the first three specs of the first five spec groups.
Thursby Software TWG199-P1. Type: Network storage, License quantity: 10 license(s), Software type: Upgrade. Minimum system requirements: TCP/IP FAT/NTFS/CDFS, Compatible operating systems: Mac 10.5 Leopard Mac 10.6 Snow Leopard Windows 2000 SP4+ Windows XP Windows Vista Windows Server...