location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ThunderX3 TM10GR mouse Gaming USB Type-A Optical 3000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ThunderX3 Check ‘ThunderX3’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM10GR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TM10GR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713105959116
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘ThunderX3’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ThunderX3: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ThunderX3 TM10GR mouse Gaming USB Type-A Optical 3000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 3000 DPI Grey
  • - USB Type-A
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Cable 1.6 m
Long product name ThunderX3 TM10GR mouse Gaming USB Type-A Optical 3000 DPI :
The long product name of ThunderX3 TM10GR mouse Gaming USB Type-A Optical 3000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM10GR - 1000/2000/3000 DPI, USB, 1.6m, 130g
More>>>
Short summary description ThunderX3 TM10GR mouse Gaming USB Type-A Optical 3000 DPI:
This short summary of the ThunderX3 TM10GR mouse Gaming USB Type-A Optical 3000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

ThunderX3 TM10GR, Optical, USB Type-A, 3000 DPI, Grey

Long summary description ThunderX3 TM10GR mouse Gaming USB Type-A Optical 3000 DPI:
This is an auto-generated long summary of ThunderX3 TM10GR mouse Gaming USB Type-A Optical 3000 DPI based on the first three specs of the first five spec groups.

ThunderX3 TM10GR. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 3000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:16:08
Uk has collected 2 expert reviews for ThunderX3 TM10GR mouse Gaming USB Type-A Optical 3000 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
ThunderX3

ThunderX3 TM10OR mouse Gaming USB Type-A Optical 3000 DPI
(show image)
TM10OR TM10OR 0.00
(excl. VAT)
0 (incl. VAT)