location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ThunderX3 TH40 headphones/headset Wired Head-band Gaming Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ThunderX3 Check ‘ThunderX3’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TH40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TH40 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713105959024
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ThunderX3: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2023 09:22:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (11.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ThunderX3 TH40 headphones/headset Wired Head-band Gaming Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Gaming Head-band Headset
  • - Wired USB connectivity
  • - Circumaural 20 - 20000 Hz 60 Ω 103 dB
  • - Microphone type: Boom -38 dB
Long product name ThunderX3 TH40 headphones/headset Wired Head-band Gaming Black :
The long product name of ThunderX3 TH40 headphones/headset Wired Head-band Gaming Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TH40 - 53mm, 103±3dB, 60Ω, USB, 2.1m
More>>>
Short summary description ThunderX3 TH40 headphones/headset Wired Head-band Gaming Black:
This short summary of the ThunderX3 TH40 headphones/headset Wired Head-band Gaming Black data-sheet is auto-generated and uses the product title and the first six key specs.

ThunderX3 TH40, Wired, 20 - 20000 Hz, Gaming, Headset, Black

Long summary description ThunderX3 TH40 headphones/headset Wired Head-band Gaming Black:
This is an auto-generated long summary of ThunderX3 TH40 headphones/headset Wired Head-band Gaming Black based on the first three specs of the first five spec groups.

ThunderX3 TH40. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 2.1 m, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:33:51
Uk has collected 8 expert reviews for ThunderX3 TH40 headphones/headset Wired Head-band Gaming Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
eteknix.com
Updated:
2016-11-14 23:33:51
Thunder X3 are back on eTeknix once again, following their award-winning debut with the TM60 Laser Gaming Mouse. For a new brand to hit the market with such a high-quality product on the first go is pretty rare, but since ThunderX3 is the gaming focused b...
Good Excellent build quality, Unique aesthetics, LED lighting, Good range of software features, Powerful drivers, Good quality microphone, Very competitive price, Cons, None, “The ThunderX3 TH40 is easily one of our favourite headsets, as for this price range...
Bottom line Price We don't have retail links right now, as our review samples were the first in the UK. We expect they'll be launching very soon and it's best to check with your own local or favourite online retailers for pre-order stock soon. Aerocool told us that...
0%
kitguru.net
Updated:
2017-01-11 02:18:24
The LED earcups are certainly eye-catching, but ThunderX3 will hope the build quality and audio performance of the TH40 also lives up to its billing. In this review we go over everything you need to know about the TH40 before giving our final verdict.Spec...
Good LEDs do look good, Stainless steel headband slider, Software allows tuning of the EQ, Flexibile mic...
Bad Outofthebox performance is not great, LEDs are a gimmick, Software needs streamlining and has many unnecessary features, Fauxleather earcups feel a bit cheap...
Bottom line All-in-all, I must confess to being slightly disappointed by the ThunderX3 TH40 headset.The headset is certainly attractively designed – I appreciate the stainless steel headband, and the LEDs do look good.That being said, I cannot help but feel ThunderX3...
70%
Brand Image Product code Product Stock Price from
ThunderX3

ThunderX3 TH30 headphones/headset Wired Head-band Gaming Black
(show image)
TH30 TH30 0.00
(excl. VAT)
0 (incl. VAT)