location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ThunderX3 TGC10BO video game chair PC gaming chair Padded seat Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ThunderX3 Check ‘ThunderX3’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TGC10BO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TGC10BO
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713105959970
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ThunderX3: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:15:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ThunderX3 TGC10BO video game chair PC gaming chair Padded seat Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC gaming chair
  • - Maximum user weight: 150 kg
  • - Padded seat Black, Orange Foam, Polyvinyl chloride (PVC)
  • - Padded backrest Black, Orange Foam, Polyvinyl chloride (PVC)
  • - Armrest
  • - Tilt angle range: 3 - 18°
  • - 5 wheel(s)
Warranty: 1 year
Long product name ThunderX3 TGC10BO video game chair PC gaming chair Padded seat Black, Orange :
The long product name of ThunderX3 TGC10BO video game chair PC gaming chair Padded seat Black, Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PVC/Foam, 120cm, 55cm, 3-18°, 150kg, Black/Orange
More>>>
Short summary description ThunderX3 TGC10BO video game chair PC gaming chair Padded seat Black, Orange:
This short summary of the ThunderX3 TGC10BO video game chair PC gaming chair Padded seat Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

ThunderX3 TGC10BO, PC gaming chair, 150 kg, Padded seat, Padded backrest, Yellow, Plywood

Long summary description ThunderX3 TGC10BO video game chair PC gaming chair Padded seat Black, Orange:
This is an auto-generated long summary of ThunderX3 TGC10BO video game chair PC gaming chair Padded seat Black, Orange based on the first three specs of the first five spec groups.

ThunderX3 TGC10BO. Product type: PC gaming chair, Maximum user weight: 150 kg, Seat type: Padded seat. Height (max): 120 cm, Seat width: 56 cm, Seat height (max): 9 cm. Quantity per pack: 1 pc(s), Package width: 320 mm, Package depth: 810 mm