location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thule Campus TCAM-6115 Olivine backpack Olive Nylon, Polyester

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thule Check ‘Thule’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Campus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TCAM-6115 Olivine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3204305
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854247863 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Thule’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thule: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2023 14:56:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thule Campus TCAM-6115 Olivine backpack Olive Nylon, Polyester
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Protect up to a 14" PC/15" MacBook®/16"MacBook® in the elevated, padded pocket
  • - Made with bluesign® approved, 100% recycled 600d Polyester fabric and bluesign® approved 400D nylon fabric
  • - Keep small accessories and pens secure and easy to locate in the zipped interior pocket
  • - Stash snacks or a key card in the quick access slip pocket
  • - Easily store water bottles, power cords or accessories in the two side pockets
  • - Durable fabrication with padded base panel and YKK zippers
  • - Custom details include interior lining with printed geometric pattern, tri-colored cord puller accent and an embossed pattern on the shoulder strap webbing and haul handle
Warranty: 2 Years
Long product name Thule Campus TCAM-6115 Olivine backpack Olive Nylon, Polyester :
The long product name of Thule Campus TCAM-6115 Olivine backpack Olive Nylon, Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Campus Notus Backpack 21L, Olivine
More>>>
Thule Campus TCAM-6115 Olivine backpack Olive Nylon, Polyester:
The official description of Thule Campus TCAM-6115 Olivine backpack Olive Nylon, Polyester as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Environmentally friendly design constructed with recycled materials has you covered for a full day on campus.

Short summary description Thule Campus TCAM-6115 Olivine backpack Olive Nylon, Polyester:
This short summary of the Thule Campus TCAM-6115 Olivine backpack Olive Nylon, Polyester data-sheet is auto-generated and uses the product title and the first six key specs.

Thule Campus TCAM-6115 Olivine, City, 38.1 cm (15"), Notebook compartment, Nylon, Polyester

Long summary description Thule Campus TCAM-6115 Olivine backpack Olive Nylon, Polyester:
This is an auto-generated long summary of Thule Campus TCAM-6115 Olivine backpack Olive Nylon, Polyester based on the first three specs of the first five spec groups.

Thule Campus TCAM-6115 Olivine. Product main colour: Olive, Style: City, Coloration: Monochromatic. Width: 300 mm, Depth: 220 mm, Height: 450 mm. Package width: 320 mm, Package depth: 50 mm, Package height: 500 mm. Material: Nylon, Polyester, Recycled material percentage: 100%. Master (outer) case width: 478 mm, Master (outer) case length: 175 mm, Master (outer) case height: 328 mm

Features
Product main colour *
Olive
Style
City
Coloration
Monochromatic
Linear mass density
600 D
Notebook compartment
Yes
Minimum screen size
35.6 cm (14")
Maximum screen size
38.1 cm (15")
Exterior pockets
Front pocket, Side pocket
Zipper pocket(s)
Yes
Shoulder strap
Yes
Handle(s)
Yes
Closure type
Zipper
Colour name
Olivine
Country of origin
VNM
Weight & dimensions
Width *
300 mm
Depth *
220 mm
Height *
450 mm
Weight
570 g
Weight & dimensions
Volume
19.5 L
Notebook compartment dimensions (W x D x H)
348 x 25 x 243 mm
Packaging data
Package width
320 mm
Package depth
50 mm
Package height
500 mm
Material
Material *
Nylon, Polyester
Total amount of recycled materials used for making
100%
Made with recycled materials
Yes
Logistics data
Master (outer) case width
478 mm
Master (outer) case length
175 mm
Master (outer) case height
328 mm
Master (outer) case gross weight
2.57 kg
Products per master (outer) case
3 pc(s)