Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thrustmaster Run'N'Drive Wireless 3 in 1 Gamepad Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thrustmaster
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Run'N'Drive Wireless 3 in 1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4160527
Category
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byThrustmaster: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9407
This statistic is based on the 88817 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86798 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thrustmaster Run'N'Drive Wireless 3 in 1 Gamepad Black :
The short editorial description of Thrustmaster Run'N'Drive Wireless 3 in 1 Gamepad Black

New MULTI RUN N DRIVE WIRELESS GAMEPAD PC/PS2/PS3PC/PS2/PS3
More>>>
Short summary description Thrustmaster Run'N'Drive Wireless 3 in 1 Gamepad Black:
This short summary of the Thrustmaster Run'N'Drive Wireless 3 in 1 Gamepad Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thrustmaster Run'N'Drive Wireless 3 in 1, Gamepad, Wireless, Black

Long summary description Thrustmaster Run'N'Drive Wireless 3 in 1 Gamepad Black:
This is an auto-generated long summary of Thrustmaster Run'N'Drive Wireless 3 in 1 Gamepad Black based on the first three specs of the first five spec groups.

Thrustmaster Run'N'Drive Wireless 3 in 1. Device type: Gamepad. Connectivity technology: Wireless. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:53:41
Uk has collected 3 expert reviews for Thrustmaster Run'N'Drive Wireless 3 in 1 Gamepad Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:53:44
Nl heeft 3 proffesionele recensies verzameld voor Thrustmaster Run'N'Drive Wireless 3 in 1 Gamepad Zwart. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:53:41
Fr a recueilli 3 avis d’experts pour Thrustmaster Run'N'Drive Wireless 3 in 1 Manette de jeu Noir et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:53:41
De hat 3 Expertenmeinungen über Thrustmaster Run'N'Drive Wireless 3 in 1 Gamepad Schwarz eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:53:41
Testseek ha raccolto 3 recensioni da parte di esperti per Thrustmaster Run'N'Drive Wireless 3 in 1 Gamepad Nero e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:53:44
Es ha coleccionado 3 opiniones de expertos para Thrustmaster Run'N'Drive Wireless 3 in 1 Gamepad Negro y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:53:44
Dk har samlet 3 ekspertanmeldelser for Thrustmaster Run'N'Drive Wireless 3 in 1 Gamepad Sort og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:53:44
Se har samlat in 3 experttester för Thrustmaster Run'N'Drive Wireless 3 in 1 Spelplatta Svart och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-24 20:53:34
To look at this controller is similar to a standard PS/2 controller and includes all the standard gaming buttons one would expect. For PS/2 users two vibrating motors are included - with the option to switch them off to save battery. I found the basic...
68%
erenumerique.fr
Updated:
2011-09-24 20:53:38
Les manettes de jeu sont à l’honneur ses derniers temps sur Ere Numérique. Il faut dire qu’après un calme plat prolongé, il y a avis de tempête avec de nombreuses nouveautés et qui sont souvent originales. Le pad Thrustmaster Run’N Drive Wireless en fa...
Bottom line Au final, la manette Run’N Drive Wireless est une vraie réussite qui corrige de surcroit les imperfections de la version filaire. Au final et pour un prix très serré (35 euros), c’est une manette qui fait à peu près tout bien et plus encore. P...
90%
svmlemag.fr
Updated:
2011-09-24 20:53:41
Complément de choix pour les meilleurs PC de jeu de cette fin d’année (voir p. 90), la manette de Thrustmaster fonctionne aussi avec les Playstation 2 et 3. Aucun fil à la patte, la Run’n Drive dialogue avec le PC par ondes radio, via un module USB d’...
Good un prix raisonnable, cette manette sans fil programmable fait une très bonne compagne de jeu. La prise en main se révèle très agréable.
Bad Dommage que cette manette soit livrée sans batterie rechargeable.
70%
Show all
Customer service details