location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

THQ SpongeBob SquigglePants German Nintendo 3DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
THQ Check ‘THQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SpongeBob SquigglePants
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46883
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘THQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by THQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points THQ SpongeBob SquigglePants German Nintendo 3DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo 3DS
  • - Language version: German
  • - Game genre: Action
  • - Developer: WayForward Technologies
  • - ESRB rating: E (Everyone) PEGI rating: 7
Long product name THQ SpongeBob SquigglePants German Nintendo 3DS :
The long product name of THQ SpongeBob SquigglePants German Nintendo 3DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SpongeBob SquigglePants, Nintendo 3DS, Action
More>>>
Short summary description THQ SpongeBob SquigglePants German Nintendo 3DS:
This short summary of the THQ SpongeBob SquigglePants German Nintendo 3DS data-sheet is auto-generated and uses the product title and the first six key specs.

THQ SpongeBob SquigglePants, Nintendo 3DS, E (Everyone)

Long summary description THQ SpongeBob SquigglePants German Nintendo 3DS:
This is an auto-generated long summary of THQ SpongeBob SquigglePants German Nintendo 3DS based on the first three specs of the first five spec groups.

THQ SpongeBob SquigglePants. Platform: Nintendo 3DS, ESRB rating: E (Everyone), PEGI rating: 7, Developer: WayForward Technologies

Source Testseek summary Average rating
Reviews
Updated:
2012-01-27 02:13:17
Uk has collected 2 expert reviews for THQ SpongeBob SquigglePants German Nintendo 3DS and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
cheatcc.com
Updated:
2012-01-27 02:13:17
Does the 3DS version of SpongeBob SquigglePants work any better than its Wii counterpart? My short answer is yes and no. While the controls are better suited for the already successful touchscreen template of the DS as opposed to the limited functional...
62%
gamepro.com
Updated:
2012-01-27 02:13:17
SpongeBob SquigglePants comes very close to recreating the frantic and fun experience of Nintendo's WarioWare, but the severe lack of content and substandard 3D visuals sink this game deeper than a pineapple under the sea.When it comes to the 3DS' laun...
Good The included minigames are almost as good as WarioWare's; the game manages to incorporate many different art styles without betraying the silliness of SpongeBob.
Bad There's a severe lack of content in the game and lots of repetition during minigame sequences; very few of the minigames have interesting 3D effects; extremely derivative of WarioWare and fails to improve on the template in any fashion.
60%
Brand Image Product code Product Stock Price from
THQ

THQ Pictionary Nintendo DS
(show image)
05209139724 Pictionary 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Barbie: Groom and Glam Pups Wii
(show image)
05209139489 Barbie: Groom and Glam Pups 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Barbie: Groom and Glam Pups Nintendo DS
(show image)
05209139458 Barbie: Groom and Glam Pups 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Hot Wheels Track Attack Wii
(show image)
05209139427 Hot Wheels Track Attack 0.00
(excl. VAT)
0 (incl. VAT)