location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

THQ Age of Empires: Mythologies, DS, FR French Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
THQ Check ‘THQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Age of Empires: Mythologies, DS, FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4005209111171
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘THQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by THQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jul 2023 11:05:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points THQ Age of Empires: Mythologies, DS, FR French Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS Game series: Age of Empires
  • - Language version: French
  • - Game genre: Strategy
More>>>
Short summary description THQ Age of Empires: Mythologies, DS, FR French Nintendo DS:
This short summary of the THQ Age of Empires: Mythologies, DS, FR French Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

THQ Age of Empires: Mythologies, DS, FR, Nintendo DS

Long summary description THQ Age of Empires: Mythologies, DS, FR French Nintendo DS:
This is an auto-generated long summary of THQ Age of Empires: Mythologies, DS, FR French Nintendo DS based on the first three specs of the first five spec groups.

THQ Age of Empires: Mythologies, DS, FR. Platform: Nintendo DS

Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 03:03:53
Uk has collected 18 expert reviews for THQ Age of Empires: Mythologies, DS, FR French Nintendo DS and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
gamesradar.com
Updated:
2013-11-02 03:03:40
Learning about ancient myths and religions was one of our favorite times in high school and college. It was like being taught history, except it’s full of minotaurs, fertility gods, and people with cat heads. When the more sterile, history-based series...
Good Smooth graphics in battles, Deep strategy elements in battle, Lots of extras to play through...
Bad Boring and overdone plot, Confusing camera angle on the field, Some roadblocks in difficulty...
60%
nintendoworldreport.com
Updated:
2013-11-02 03:03:36
A fully-equipped RTS on the DS? Oh, yes! You wouldn’t think something like Starcraft could fit onto a tiny little DS game card, but Age of Empires: Mythologies gives you all the real-time strategy you could want and more in a handy portable format. It...
90%
brighthub.com
Updated:
2013-11-02 03:03:38
Another PC game on the DS. Meh. Age of Empires: Mythologies is a turn-based strategy game based on the PC game Age of Mythology by Majesco. I should preface by saying Im not much of a PC gamer (for one, I use a Mac) and I also am not a big fan of wes...
40%
atomicgamer.com
Updated:
2013-11-02 03:03:40
With my thumbs and senses still numb from the recent onslaught of hyped holiday releases, I recently found myself happily engaged in an unexpected, more subdued interactive experience. Released way under the radar last month, you wouldn’t know Age of...
88%
gamezone.com
Updated:
2013-11-02 03:03:45
This is a great strategy game for the DS, and one that strategy fans won’t want to miss. It’s fun to play, pretty to see and nice to hear. All the different modes add a good bit of content. The single-player campaign could be longer, but overall this i...
80%
1up.com
Updated:
2013-11-02 03:03:46
Those of you familiar with the Age of Empires series on PC but unfamiliar with the DS conversion need to know that Age of Empires: Mythologies is not, I repeat, not a strategy game, real-time or otherwise. It's a straightforward tactics title, similar...
88%
ztgamerdomain.com
Updated:
2013-11-02 03:03:48
Strategy returns to the DS with positive results.The follow-up to 2006's Age of Empires: Age of Kings, Mythologies joins the growing library of turn-based strategy titles for the DS. New developer Griptonite Games delivers a title tailor-made for the g...
Good Depth of gameplay, Ample content, Multiplayer...
Bad Hohum graphics, Unintuitive interface...
75%
cheatcc.com
Updated:
2013-11-02 03:03:49
Age of Empires (AoE) is a classic RTS franchise almost all gamers have at least a passing knowledge of. It was one of my favorite PC experiences in the early 90s and, even today, I'll spew out occasionally catch phrases such as "Rogan," "Habadakus," or...
88%
gamepro.com
Updated:
2013-11-02 03:03:51
So how do you spice up a turn-based strategy game previously based on classical figures and historical battles? According to THQ, you add mythological monsters and make the battles more fictitious, because if there's one thing school has taught us, it'...
Good Its depth creates longevity; the graphics look good; great presentation...
Bad It feels too similar to the previous title; long battles get repetitious...
70%