location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

THQ Darksiders German PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
THQ Check ‘THQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Darksiders
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33067
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘THQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by THQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points THQ Darksiders German PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Language version: German
  • - Game genre: Action, Adventure
  • - Developer: Vigil Games
  • - ESRB rating: M (Mature)
Long product name THQ Darksiders German PC :
The long product name of THQ Darksiders German PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Darksiders, PC, Action/Adventure
More>>>
Short summary description THQ Darksiders German PC:
This short summary of the THQ Darksiders German PC data-sheet is auto-generated and uses the product title and the first six key specs.

THQ Darksiders, PC, M (Mature)

Long summary description THQ Darksiders German PC:
This is an auto-generated long summary of THQ Darksiders German PC based on the first three specs of the first five spec groups.

THQ Darksiders. Platform: PC, ESRB rating: M (Mature), Developer: Vigil Games

Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 03:04:38
Uk has collected 15 expert reviews for THQ Darksiders German PC and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
fusionmods.net
Updated:
2014-09-21 03:04:36
Developer: Vigil GamesPublisher: THQPlatform: PC (Reviewed), XBox 360, PS3Price: $39.95Darksiders walks an interesting line. On one side, it practically steals large pieces of inspiration from The Legend of Zelda and God of War. On the other side, it...
70%
gamechronicles.com
Updated:
2014-09-21 03:04:36
When Darksiders originally came out on the consoles earlier this year I sadly had little time to experience it other than a handful of times at a colleague’s house due to whatever game I was playing at the time. Now my chance to embrace the Horseman ha...
87%
newgamenetwork.com
Updated:
2014-09-21 03:04:36
It isn’t very often that an action adventure game in the same vein as The Legend of Zelda or God of War comes to the PC. It’s even less often that such a game that is actually worth playing comes to the platform. Luckily for PC gamers, Darksiders is su...
80%
atomicgamer.com
Updated:
2014-09-21 03:04:36
If you are the type to believe that most games are just shameless copies of other, better games, then it'd be easy to call Darksiders, after a few minutes playing, a copy of God of War. In those minutes, it's easy to see: tough, gruff, stern protago...
80%
gamespot.com
Updated:
2014-09-21 03:04:36
If Darksiders is to be believed, the end of the world is signaled not by a blinding and burning flash of nuclear energy, but rather by the arrival of furious winged angels and heavily armored arbiters of doom. In this unoriginal but uproarious amalgam...
Good Combat looks great and plays great, New combos and mechanics are introduced at a terrific pace, Big world abounding with interesting monsters and challenging puzzles, Dramatic art style and overall presentation.
Bad Next to no graphics settings to fiddle with, Convoluted, occasionally unresponsive controls, Throwaway story and lead character.
Bottom line It isn't the most full-featured port, but excellent combat and challenging puzzles make Darksiders a brutal blast...
80%
videogamer.com
Updated:
2014-09-21 03:04:36
It's Zelda meets God of War meets Tomb Raider meets Soul Reaver. Darksiders appeared to be another hack 'n' slash clone, developed in an attempt to appeal to the God of War fan base, but it's actually an action adventure game far more diverse, offering...
Bottom line Oldfashioned action adventure, Excellent puzzles, Stylish visuals, Combat isn't as deep as some will want...
80%
gamezone.com
Updated:
2014-09-21 03:04:36
PC Gamers need not be jealous of the console action-adventure genre anymore, for War has arrived and is bringing forth the Apocalypse with him. Darksiders, the Zelda-like game about the end of the world, finally makes the long awaited jump to the PC...
80%
gamervision.com
Updated:
2014-09-21 03:04:38
Darksiders is a port of the PS3/360 title that was released earlier this year. As a rabid PC gamer, I am almost always wary of (some would say overtly biased against) console ports. I think it's the bad taste in my mouth left by the botched console dil...
80%
ign.com
Updated:
2014-09-21 03:04:38
Though Vigil Games is currently busy working on a Warhammer 40,000 MMO, we in the PC world still get to enjoy its action title Darksiders. Originally released for Xbox 360 and PlayStation 3 in January 2010, the ensuing months have been spent getting it...
Bottom line Darksiders isn’t the type of title that often appears on PC, and for that reason alone it's worth a look. Vigil’s culled popular gameplay mechanics and puzzle elements from a variety of different titles and effectively combined them to create something...
80%
Brand Image Product code Product Stock Price from
THQ

THQ Agarest: Generations of War (PlayStation 3)
(show image)
12746 Agarest: Generations of War (PlayStation 3) 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Back At The Barnyard: Barnyard Games (Nintendo DS) Wii
(show image)
11379 Back At The Barnyard: Barnyard Games (Nintendo DS) 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Deadly Creatures (Wii) German
(show image)
11935 Deadly Creatures (Wii) 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Worms Open Warfare 2 - Nintendo DS game
(show image)
125624 Worms Open Warfare 2 - Nintendo DS game 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ MinDStorm Nintendo DS
(show image)
11592 MinDStorm 0.00
(excl. VAT)
0 (incl. VAT)