location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

THQ WWE SmackDown vs. Raw 2009 (PS3) German PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
THQ Check ‘THQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WWE SmackDown vs. Raw 2009 (PS3)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22238
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘THQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by THQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:53:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points THQ WWE SmackDown vs. Raw 2009 (PS3) German PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3 Game series: WWE
  • - Language version: German
  • - Game genre: Fighting
  • - Developer: Yuke's
  • - ESRB rating: T (Teen)
More>>>
Short summary description THQ WWE SmackDown vs. Raw 2009 (PS3) German PlayStation 3:
This short summary of the THQ WWE SmackDown vs. Raw 2009 (PS3) German PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

THQ WWE SmackDown vs. Raw 2009 (PS3), PlayStation 3, T (Teen)

Long summary description THQ WWE SmackDown vs. Raw 2009 (PS3) German PlayStation 3:
This is an auto-generated long summary of THQ WWE SmackDown vs. Raw 2009 (PS3) German PlayStation 3 based on the first three specs of the first five spec groups.

THQ WWE SmackDown vs. Raw 2009 (PS3). Platform: PlayStation 3, ESRB rating: T (Teen), Developer: Yuke's

Source Testseek summary Average rating
Reviews
Updated:
2014-09-20 02:56:11
Uk has collected 9 expert reviews for THQ WWE SmackDown vs. Raw 2009 (PS3) German PlayStation 3 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
nowgamer.com
Updated:
2014-09-20 02:56:11
Such is the WWE’s dominance in pro-wrestling, it’s perhaps inevitable that complacency would creep in. On the broadcast shows, it’s now a rare treat to see the stars grapple in the way Bret Hart used to on a twice-weekly basis, rarer still for the pay-...
Bottom line With the introduction of TNA Impact! the climate has suddenly changed; hopefully, though, this will translate to a less-frustrating (but similarly full) release from Yuke’s next year. 7.0/10Print this pageUser reviews (2)Share this pageNoticed somet...
70%
gamesradar.com
Updated:
2014-09-20 02:56:11
Remember the 24/7 mode in last year’s SmackDown? It applied exactly the same storyline, whichever character you chose to play as, and there was as much emphasis on events away from the ring – from practicing your mic skills to attending autograph sessi...
Good Creating elaborate finishers, Doing planchas to the outside, Finally using steps to enter ring...
Bad Hell in a Cell cage too small, Erratic commentary, Some weird facial expressions...
90%
gaming-age.com
Updated:
2014-09-20 02:56:11
It seems like the WWE wrestling titles have been a bit of a roller coaster ride in terms of quality over the past decade, with varying degrees of success for the Smackdown vs. Raw series of titles. Personally, I'm of the mind that few titles have reach...
69%
videogamer.com
Updated:
2014-09-20 02:56:11
Earlier in the year a fellow video game journalist remarked to me that the WWE SmackDown vs. Raw series was its own genre. It's not a fighting game series, like Street Fighter or Tekken, and it's not a sports game series, like FIFA or PES. Indeed SDvR...
Bottom line Road to Wrestlemania mode is great fun, Packed full of features and game modes, More of the same, Graphics are inconsistent...
80%
ign.com
Updated:
2014-09-20 02:56:11
A few weeks ago, IGN debuted the details about Road To WrestleMania, WWE SmackDown vs. Raw 2009s story mode that has players choose from seven wrestlers and set out on a character-driven storyline that features voiceovers, cutscenes, and the works.The...
0%
ign.com
Updated:
2014-09-20 02:56:11
Youre about to read about some really cool stuff in WWE SmackDown vs. Raw 2009. This week, I got to participate in my first Inferno Match, figure out how Fighting Styles work this year, create my own finisher, and try out all of the new tag team featu...
0%
Brand Image Product code Product Stock Price from
THQ

THQ Agarest: Generations of War (PlayStation 3)
(show image)
12746 Agarest: Generations of War (PlayStation 3) 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Ninja Gaiden Sigma 2 German PlayStation 3
(show image)
6763 Ninja Gaiden Sigma 2 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Cooking Mama German Nintendo DS
(show image)
350047127 Cooking Mama 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Shin Megami Tensei: Digital Devil Saga German PlayStation 2
(show image)
12951 Shin Megami Tensei: Digital Devil Saga 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Warriors Orochi 2 (PSP) German PlayStation Portable (PSP)
(show image)
6459 Warriors Orochi 2 (PSP) 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Dynasty Warriors: Gundam 2 (Xbox 360) German
(show image)
5803 Dynasty Warriors: Gundam 2 (Xbox 360) 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Dynasty Warriors: Gundam 2 (PS3) German PlayStation 3
(show image)
5735 Dynasty Warriors: Gundam 2 (PS3) 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Monster Racers German Nintendo DS
(show image)
5940 Monster Racers 0.00
(excl. VAT)
0 (incl. VAT)