Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC
- - Game edition: Standard Game genre: Action
- - Developer: Remedy Entertainment Release date (DD/MM/YYYY): 29/09/2016
- - ESRB rating: M (Mature) PEGI rating: 16
- - Maximum number of offline players: 1
Long product name THQ Nordic Quantum Break Standard PC
:
Quantum Break, PC
The long product name of THQ Nordic Quantum Break Standard PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Quantum Break, PC
More>>>
Short summary description THQ Nordic Quantum Break Standard PC:
This short summary of the THQ Nordic Quantum Break Standard PC data-sheet is auto-generated and uses the product title and the first six key specs.
THQ Nordic Quantum Break, PC, M (Mature), Download
Long summary description THQ Nordic Quantum Break Standard PC:
This is an auto-generated long summary of THQ Nordic Quantum Break Standard PC based on the first three specs of the first five spec groups.
THQ Nordic Quantum Break. Game edition: Standard, Platform: PC, ESRB rating: M (Mature), PEGI rating: 16, Developer: Remedy Entertainment, Release date (DD/MM/YYYY): 29/09/2016, Distribution type: Download