Thomson logo

Thomson WM40i Home audio mini system 10 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45369
Info modified on:
25 Oct 2019, 14:35:07
Short summary description Thomson WM40i Home audio mini system 10 W Black:

Thomson WM40i, Home audio mini system, Black, 10 W, 2-way, 40 W, 10%

Long summary description Thomson WM40i Home audio mini system 10 W Black:

Thomson WM40i. Type: Home audio mini system, Product colour: Black. RMS rated power: 10 W, Speaker type: 2-way, Peak Music Power Output (PMPO): 40 W. Supported radio bands: AM, MW, PLL, FM band range: 87.5 - 108 MHz. Display type: VFD, Backlight colour: Blue. Headphone connectivity: USB

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.