Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thomson Mp3 Flash digital audio player 512 MB Black 0.512 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mp3 Flash digital audio player 512 MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDP6512K
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byThomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4557
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thomson Mp3 Flash digital audio player 512 MB Black 0.512 GB :
The short editorial description of Thomson Mp3 Flash digital audio player 512 MB Black 0.512 GB

MP3 Flash digital audio player 512 MB
More>>>
Thomson Mp3 Flash digital audio player 512 MB Black 0.512 GB:
The official marketing text of Thomson Mp3 Flash digital audio player 512 MB Black 0.512 GB as supplied by the manufacturer

Main Features:

- 512 MB Flash Memory : stores up to 16* hours of music or 320* songs as well as being a data storage device.
- Plays back mp3 and Windows Media Audio files.
- Digital voice recording
- Multi-line dot matrix LCD display with multi-language and ID-3 Tags support.
- 7 Eq modes : Pop Rock Jazz Classic Normal Soft.
- USB 2.0 full speed.
- Full package including CD-ROM (windows 98 driver + user manual PDF files), USB extension cable, earbudphones, neckstrap, 1 x AAA battery.

Short summary description Thomson Mp3 Flash digital audio player 512 MB Black 0.512 GB:
This short summary of the Thomson Mp3 Flash digital audio player 512 MB Black 0.512 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson Mp3 Flash digital audio player 512 MB, 0.512 GB, LCD, Black

Long summary description Thomson Mp3 Flash digital audio player 512 MB Black 0.512 GB:
This is an auto-generated long summary of Thomson Mp3 Flash digital audio player 512 MB Black 0.512 GB based on the first three specs of the first five spec groups.

Thomson Mp3 Flash digital audio player 512 MB. Total storage capacity: 0.512 GB. Display: LCD. Voice recording. Product colour: Black

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Storage
Player media type *
The characteristics of the media that can be read by the player.
Flash memory
Total storage capacity *
The total amount of data that can be stored on the device.
0.512 GB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
File formats
Audio formats supported *
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Audio
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Equalizer bands quantity
7
Radio
FM radio *
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
No
Record modes
Voice recording *
If the device is geared up for voice recording.
Yes
Power
Number of batteries supported
The number of batteries that can be used with the product.
1
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
CD-ROM (windows 98 driver + user manual PDF files)
Other features
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
USB powered
The device can be powered via a USB connection.
Yes
I/O ports
An interface on a device to which you can connect another device.
USB 2.0
Customer service details
X