Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thomson DPL 914 VD home cinema system 5.1 channels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPL 914 VD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPL914VD
Category
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byThomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7582
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:42
The date of the most recent change of this product data-sheet in Icecat.
User manual (0,9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Thomson DPL 914 VD home cinema system 5.1 channels :
The short editorial description of Thomson DPL 914 VD home cinema system 5.1 channels

DPL914VD - Thomson all-in-one home cinema system
More>>>
Thomson DPL 914 VD home cinema system 5.1 channels:
The official marketing text of Thomson DPL 914 VD home cinema system 5.1 channels as supplied by the manufacturer

-DivX playback (DivX®5, DivX®4, DivX®3 and DivX®VOD)"Home theatre certified";
-Built-in DTS and Dolby Digital®;
-DVD/DVD+R/CD/CD-R/CD-RW/mp3/VCD/S-VCD player, compatible with Digital Photoview JPEG pictures;
-Scart RGB connection;
-FM tuner;
-USB HOST;

Short summary description Thomson DPL 914 VD home cinema system 5.1 channels:
This short summary of the Thomson DPL 914 VD home cinema system 5.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson DPL 914 VD, DVD player, 5.1 channels, 10%, 15 W, 5 W, 4 Ω

Long summary description Thomson DPL 914 VD home cinema system 5.1 channels:
This is an auto-generated long summary of Thomson DPL 914 VD home cinema system 5.1 channels based on the first three specs of the first five spec groups.

Thomson DPL 914 VD. Optical disc player type: DVD player. Audio output channels: 5.1 channels, Total Harmonic Distortion (THD): 10%. Center speaker RMS power: 15 W. Satellite speakers RMS power: 5 W, Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 25 W, Subwoofer frequency range: 45 - 200 Hz

Optical drive
Optical disc player type *
The type of optical disc player e.g. DVD reader, CD reader.
DVD player
Audio
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
Total Harmonic Distortion (THD)
Total harmonic distortion is a measure of non-linear harmonic distortion and is given in %. Non-linear harmonic distortions are signals which were not present in the original before the signal was converted by the headphones. These unwanted signals are caused by the diaphragm, whose movements do not precisely move in time with the electric signals that cause it to move. Unfortunately, this is a feature of all electroacoustic transducers. Although it cannot be completely eliminated, suitable steps can be taken to minimise it. However, the user is not interested in why this distortion takes place but in how great the level of distortion must be for it to become perceptible. According to the findings of several research projects, a total harmonic distortion of 1% in the frequency range of 100 to 2000 Hz is imperceptible. Below 100 Hz, the perceptibility threshold lies at 10%.
10%
Radio
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
20
Center speaker
Center speaker RMS power
15 W
Satellite speakers
Satellite speakers RMS power
This is a measure of the continuous power (RMS power) produced by a satellite speaker.
5 W
Satellite speaker impedance
4 Ω
Subwoofer
Subwoofer RMS power
This is a measure of the continuous power (RMS power) produced by a subwoofer.
25 W
Subwoofer frequency range
The range of frequencies (low-high sounds) produced by a subwoofer, which is a loudspeaker which produced bass sounds (low frequency).
45 - 200 Hz
Display
Built-in display
A display which is part of the product, so you do not need to attach another display.
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
120 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
3 W
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
470 x 230 x 320 mm
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Power requirements
230 V / 50 Hz
Display
The description of display that can includes display type, resolution, size etc.
LED
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.5 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
360 x 255 x 35 mm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
-SCART(1 RGB); -Audio IN / Audio OUT; -Video OUT; -Headphone Jack 3.5 mm;
Customer service details
X