Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thomson ST2030, VoIP, MGCP Caller ID

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST2030, VoIP, MGCP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATL1607899
Category
Call your friends, business partners or customers with one of these great telephones!
Telephones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byThomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5865
This statistic is based on the 88728 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86726 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thomson ST2030, VoIP, MGCP Caller ID :
The short editorial description of Thomson ST2030, VoIP, MGCP Caller ID

ST2030 - VoIP phone - MGCP compliant
More>>>
Thomson ST2030, VoIP, MGCP Caller ID:
The official marketing text of Thomson ST2030, VoIP, MGCP Caller ID as supplied by the manufacturer

The THOMSON ST 2030 is a VoIP phone that is MGCP compliant and can be used with any SIP compliant PBX, Softswitch or IP Centrex solutions of the market.
It adresses the need for a cost effective IP solution, helping to make VoIP a viable, attractive option for small or large offices environment.

Features:
- MGCP compliant.
- 128x64 full graphic display.
- 2 RJ45 Ethernet Switch.
- Power over Ethernet 802.3af standard.
- Handsfree.
- Navigation keys.
- 3 soft keys.
- 10 Multi-Lines backlighted.
- Extension module.
- Headset support.

Benefits:
- An interoperable phone with main IP servers of the market.
- A full featured phone at an affordable price.
- Automatic software updates.

Short summary description Thomson ST2030, VoIP, MGCP Caller ID:
This short summary of the Thomson ST2030, VoIP, MGCP Caller ID data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson ST2030, VoIP, MGCP, Speakerphone, 100 entries, Caller ID

Long summary description Thomson ST2030, VoIP, MGCP Caller ID:
This is an auto-generated long summary of Thomson ST2030, VoIP, MGCP Caller ID based on the first three specs of the first five spec groups.

Thomson ST2030, VoIP, MGCP. Speakerphone, Phonebook capacity: 100 entries. Caller ID

Design
Backlight buttons
Yes
Phone features
Speakerphone *
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Phonebook capacity *
The number of names/numbers that can be stored in the phonebook of a phone.
100 entries
Polyphonic ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Yes
Call management
Caller ID *
The name and/or number of the caller comes up on screen when they ring the phone. You also send your caller ID when you call someone else unless you choose to deactivate it.
Yes
Redialing
Yes
Conference call
Yes
Call forwarding
Yes
Call log entries
30
Call waiting
Yes
Explicit call transfer
Yes
Speed dialling
Yes
Management features
Navigation key
Yes
Display
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
128 x 64 pixels
Ports & interfaces
Wireless connection
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
No
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
10/100 Ethernet
Headset connectivity
RJ-9
Power
Power supply type
The type of power supply which this product uses.
PoE 802.3af & DC 48V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-5 - 80 °C
Operating relative humidity (H-H)
0 - 95%
Packaging content
Headset included
The device comes with a headset.
Yes
Other features
Voice codecs
G.711,G.723.1
VoIP protocols
MGCP
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Wall mountable
The product can be mounted on (attached to ) a wall.
No
Supported network protocols
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
IP (RFC0791), TCP (RFC0793), UDP (RFC0768), ARP (RFC0826), SDP, TFTP, HTTP, DNS, NTP, SNMP, DHCP client (RFC2131)
I/O ports
An interface on a device to which you can connect another device.
2 x RJ45, 1 x RJ9
Customer service details
X