location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson 78UA8796 hospitality TV 198.1 cm (78") 4K Ultra HD Smart TV Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
78UA8796
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
78UA8796 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901292507473
Category: Hospitality TVs Check ‘Thomson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 08:34:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thomson 78UA8796 hospitality TV 198.1 cm (78") 4K Ultra HD Smart TV Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra HD (4k) for ultra-sharp motion pictures
  • - Curved display for a wider field of view
  • - Smart TV: entertainment and information
  • - Intensive 3D experience
  • - Interactive services with HbbTV
  • - Wi-Fi display function
  • - Built-in DVB-T2/C and DVB-S2 tuner
  • - Wireless connection with built-in WiFi
  • - Exceptional contrast and realistic pictures
  • - CI+ slot for conditional access to Pay TV
Long product name Thomson 78UA8796 hospitality TV 198.1 cm (78") 4K Ultra HD Smart TV Black :
The long product name of Thomson 78UA8796 hospitality TV 198.1 cm (78") 4K Ultra HD Smart TV Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

78" (3840 x 2160) UHD, 800 MHz, DVB-T2/C/S/S2, A+, RJ-45, WiFi, 4x HDMI, 2x USB, SCART, Black
More>>>
Short summary description Thomson 78UA8796 hospitality TV 198.1 cm (78") 4K Ultra HD Smart TV Black:
This short summary of the Thomson 78UA8796 hospitality TV 198.1 cm (78") 4K Ultra HD Smart TV Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson 78UA8796, 198.1 cm (78"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Curved

Long summary description Thomson 78UA8796 hospitality TV 198.1 cm (78") 4K Ultra HD Smart TV Black:
This is an auto-generated long summary of Thomson 78UA8796 hospitality TV 198.1 cm (78") 4K Ultra HD Smart TV Black based on the first three specs of the first five spec groups.

Thomson 78UA8796. Display diagonal: 198.1 cm (78"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 1000 x 700 mm. Power consumption (typical): 105 W, Power consumption (standby): 0.29 W. Width (with stand): 1920 mm, Depth (with stand): 350 mm, Height (with stand): 1180 mm. Tuner type: Analog & digital, Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T2