location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson 65US6006 hospitality TV 165.1 cm (65") 4K Ultra HD 390 cd/m² Smart TV Black 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65US6006
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65US6006
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901292508692
Category: Hospitality TVs Check ‘Thomson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:59:49
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thomson 65US6006 hospitality TV 165.1 cm (65") 4K Ultra HD 390 cd/m² Smart TV Black 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 165.1 cm (65") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 390 cd/m²
  • - DVB-C, DVB-S2, DVB-T2 NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 150 W
More>>>
Short summary description Thomson 65US6006 hospitality TV 165.1 cm (65") 4K Ultra HD 390 cd/m² Smart TV Black 10 W:
This short summary of the Thomson 65US6006 hospitality TV 165.1 cm (65") 4K Ultra HD 390 cd/m² Smart TV Black 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson 65US6006, 165.1 cm (65"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, 390 cd/m²

Long summary description Thomson 65US6006 hospitality TV 165.1 cm (65") 4K Ultra HD 390 cd/m² Smart TV Black 10 W:
This is an auto-generated long summary of Thomson 65US6006 hospitality TV 165.1 cm (65") 4K Ultra HD 390 cd/m² Smart TV Black 10 W based on the first three specs of the first five spec groups.

Thomson 65US6006. Display diagonal: 165.1 cm (65"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 400 x 400 mm. Video formats supported: DIVX, Video apps: Netflix. Consumer Electronics Control (CEC): T-link. RMS rated power: 10 W, Sound modes: Sports, Audio decoders: Dolby Digital Plus