location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson 65UB6406 hospitality TV 165.1 cm (65") 4K Ultra HD 350 cd/m² Smart TV Black 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65UB6406
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65UB6406 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901292508241
Category: Hospitality TVs Check ‘Thomson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:23:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thomson 65UB6406 hospitality TV 165.1 cm (65") 4K Ultra HD 350 cd/m² Smart TV Black 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 165.1 cm (65")
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 350 cd/m²
  • - DVB-C, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 160 W
More>>>
Short summary description Thomson 65UB6406 hospitality TV 165.1 cm (65") 4K Ultra HD 350 cd/m² Smart TV Black 20 W:
This short summary of the Thomson 65UB6406 hospitality TV 165.1 cm (65") 4K Ultra HD 350 cd/m² Smart TV Black 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson 65UB6406, 165.1 cm (65"), 4K Ultra HD, 3840 x 2160 pixels, 16:9, 350 cd/m², Flat

Long summary description Thomson 65UB6406 hospitality TV 165.1 cm (65") 4K Ultra HD 350 cd/m² Smart TV Black 20 W:
This is an auto-generated long summary of Thomson 65UB6406 hospitality TV 165.1 cm (65") 4K Ultra HD 350 cd/m² Smart TV Black 20 W based on the first three specs of the first five spec groups.

Thomson 65UB6406. Display diagonal: 165.1 cm (65"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 400 x 400 mm. Video apps: Netflix. Consumer Electronics Control (CEC): T-link. RMS rated power: 20 W, Audio decoders: Dolby Digital Plus