Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thomson 61DSZ648 projection TV Front 154.9 cm (61")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
61DSZ648
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61DSZ648
Category
Large-screen TV.
Projection TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byThomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5153
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 10 Feb 2020 11:12:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thomson 61DSZ648 projection TV Front 154.9 cm (61") :
The short editorial description of Thomson 61DSZ648 projection TV Front 154.9 cm (61")

61” Ultra thin Projection TV with DLP™ technology, HiPix HDTV, 16/9, Virtual Dolby™ Prologic II - SRS TruSurround XT
More>>>
Thomson 61DSZ648 projection TV Front 154.9 cm (61"):
The official marketing text of Thomson 61DSZ648 projection TV Front 154.9 cm (61") as supplied by the manufacturer

Ultra thin cabinet : less than18 cms depth – easily wall mounted or floor stand set up.

DLP™ (Digital Light Processing) technology with DMD Matrix 1280 x 720 and Progressive Scan. This new technology brings high definition picture quality with better brightness, contrast, colors and geometry with wide viewing angle and no burning effect.

Full connectic : multistandard DVI-HDCP – SynchroScan HD compatible 1080i / 720p that allows to enjoy High Definition picture quality

3 Scarts - S-Video- AV - Audio : multiple and easy connections for optimum digital and analog image quality

Virtual Dolby™ Surround Prologic II (80 W music power) - SRS TruSurroundXT and graphic equalizer to enjoy the best of cinema sound without additional speaker, with dialogue clarity improvement and bass enhancement.

PIP (Picture In Picture) / PAP (Picture And Picture) / PAT(Picture And Text) to preview other channels without leaving the one you are watching

Teletext to view information broadcasted by channels (sport events, programs, stock exchange,...)

Universal 6 in 1 (TV-DVD-VCR-SAT-HiFi-AUX) multi-brand product remote control with learning system

Short summary description Thomson 61DSZ648 projection TV Front 154.9 cm (61"):
This short summary of the Thomson 61DSZ648 projection TV Front 154.9 cm (61") data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson 61DSZ648, Front, 154.9 cm (61"), 16:9, DLP, 1280 x 720 pixels, DMD Matrix

Long summary description Thomson 61DSZ648 projection TV Front 154.9 cm (61"):
This is an auto-generated long summary of Thomson 61DSZ648 projection TV Front 154.9 cm (61") based on the first three specs of the first five spec groups.

Thomson 61DSZ648. Projection type: Front, Display diagonal: 154.9 cm (61"), Aspect ratio: 16:9. Audio system: Dolby Surround Prologic II, Peak Music Power Output (PMPO): 80 W. Teletext: 1200 pages. Product colour: Black. I/O ports: 3x RGB Scart S-Video AV Audio

Display
Projection type *
Type of projection e.g. front, rear.
Front
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
154.9 cm (61")
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
TV projection system
DLP
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 720 pixels
Display
The description of display that can includes display type, resolution, size etc.
DMD Matrix
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Audio system
System used to play music or speech.
Dolby Surround Prologic II
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Peak Music Power Output (PMPO)
80 W
Teletext
Teletext
1200 pages
Technical details
Progressive scan output
A way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. Used in many devices e.g. HDTVs (high-defintion televisions).
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Noise reduction
Yes
Management features
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Colour
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
3x RGB Scart S-Video AV Audio
Brand Image Product code Product Stock Price from
Thomson 61DLX648 projection TV Front 154.9 cm (61") Thomson 61DLX648 projection TV Front 154.9 cm (61")
(show image)
61DLX648 61DLX648 0,00
(excl. VAT)
0,00 (incl. VAT)
Thomson 50DLX648 projection TV Front 127 cm (50") Thomson 50DLX648 projection TV Front 127 cm (50")
(show image)
50DLX648 50DLX648 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X