location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson 42" Plasma TV Hi-Pix 2 42 PB 132 B5 106.7 cm (42") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42" Plasma TV Hi-Pix 2 42 PB 132 B5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PB132B5
Category: TVs Check ‘Thomson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thomson 42" Plasma TV Hi-Pix 2 42 PB 132 B5 106.7 cm (42") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") Plasma
  • - 1024 x 1024 pixels 16:9
  • - 3000:1
Long product name Thomson 42" Plasma TV Hi-Pix 2 42 PB 132 B5 106.7 cm (42") Black :
The long product name of Thomson 42" Plasma TV Hi-Pix 2 42 PB 132 B5 106.7 cm (42") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42 PB 132 B5 - 42" Plasma TV Hi-Pix 2
More>>>
Short summary description Thomson 42" Plasma TV Hi-Pix 2 42 PB 132 B5 106.7 cm (42") Black:
This short summary of the Thomson 42" Plasma TV Hi-Pix 2 42 PB 132 B5 106.7 cm (42") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson 42" Plasma TV Hi-Pix 2 42 PB 132 B5, 106.7 cm (42"), 1024 x 1024 pixels, Plasma, Black

Long summary description Thomson 42" Plasma TV Hi-Pix 2 42 PB 132 B5 106.7 cm (42") Black:
This is an auto-generated long summary of Thomson 42" Plasma TV Hi-Pix 2 42 PB 132 B5 106.7 cm (42") Black based on the first three specs of the first five spec groups.

Thomson 42" Plasma TV Hi-Pix 2 42 PB 132 B5. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 1024 pixels, Display technology: Plasma, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:46:55
Uk has collected 1 expert review for Thomson 42" Plasma TV Hi-Pix 2 42 PB 132 B5 106.7 cm (42") Black and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%