Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thomson 37” Hi-Pix2 LCD TV 94 cm (37") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37” Hi-Pix2 LCD TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37LB137B5
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byThomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5048
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 18 Feb 2020 12:50:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thomson 37” Hi-Pix2 LCD TV 94 cm (37") Full HD Black :
The short editorial description of Thomson 37” Hi-Pix2 LCD TV 94 cm (37") Full HD Black

37” Hi-Pix2 LCD TV
More>>>
Thomson 37” Hi-Pix2 LCD TV 94 cm (37") Full HD Black:
The official marketing text of Thomson 37” Hi-Pix2 LCD TV 94 cm (37") Full HD Black as supplied by the manufacturer

HD Ready: to assess the exceptional quality of image due to the diffusion in high definition.
Hi-Pix2: new Thomson technology. Get the best from HD Digital contents thanks to a combination of sophisticated digital video techniques.
Digital Pure Sound, the best in class Thomson speaker technology, combined with the BBE VIVA bass enhancement and surround effect process. 40W music power.
USB port to playback mp3 sound files and display jpeg pictures files from USB cards readers or memory keys connected to your TV.
8 in 2 card reader: a 2 slots card reader compatible with 8 cards formats : CF, MD, MMS, MS, MS Pro, SD, XD, SM.

Short summary description Thomson 37” Hi-Pix2 LCD TV 94 cm (37") Full HD Black:
This short summary of the Thomson 37” Hi-Pix2 LCD TV 94 cm (37") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson 37” Hi-Pix2 LCD TV, 94 cm (37"), 1366 x 768 pixels, Full HD, LCD, Black

Long summary description Thomson 37” Hi-Pix2 LCD TV 94 cm (37") Full HD Black:
This is an auto-generated long summary of Thomson 37” Hi-Pix2 LCD TV 94 cm (37") Full HD Black based on the first three specs of the first five spec groups.

Thomson 37” Hi-Pix2 LCD TV. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 600 cd/m², Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
94 cm (37")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
600 cd/m²
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
Audio
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Audio system
System used to play music or speech.
Digital Pure Sound
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
Compatible memory cards
Types of memory cards which can be used with this product.
CF,MS Pro,SD,XD
Other features
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Display
The description of display that can includes display type, resolution, size etc.
LCD
I/O ports
An interface on a device to which you can connect another device.
SCART1 SCART2 S-Video Component Composite Audio in PC-in USB
Customer service details
X