Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thomson 37LB130S5 LCD screens 94 cm (37")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
37LB130S5 LCD screens
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37LB130S5 show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byThomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10132
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 18 Feb 2020 10:16:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thomson 37LB130S5 LCD screens 94 cm (37") :
The short editorial description of Thomson 37LB130S5 LCD screens 94 cm (37")

37LB130S5 - 37” LCD screen Hi-Pix2 - HDMI – HD Ready
More>>>
Thomson 37LB130S5 LCD screens 94 cm (37"):
The official marketing text of Thomson 37LB130S5 LCD screens 94 cm (37") as supplied by the manufacturer

-HD Ready : to assess the exceptional quality of image due to the diffusion in high definition.
-Hi-Pix2 : new Thomson technology. Get the best from HD Digital contents thanks to a combination of sophisticated digital video techniques.
-HD panel 1366x768 to enjoy all the benefits from the Hi-Pix2 process with a high- definition picture.
-High connectivity : new HDMI to complete a full range of connectors : YPrPbCrCb, 2 Scarts, 1 S-Video, 1 Composite, Audio inputs and outputs and PC connector.

Short summary description Thomson 37LB130S5 LCD screens 94 cm (37"):
This short summary of the Thomson 37LB130S5 LCD screens 94 cm (37") data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson 37LB130S5 LCD screens, 94 cm (37"), 1366 x 768 pixels, LCD

Long summary description Thomson 37LB130S5 LCD screens 94 cm (37"):
This is an auto-generated long summary of Thomson 37LB130S5 LCD screens 94 cm (37") based on the first three specs of the first five spec groups.

Thomson 37LB130S5 LCD screens. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, Display technology: LCD, Display brightness: 500 cd/m², Response time: 16 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
94 cm (37")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
600:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Display
Viewable size diagonal
93 cm
Audio
Audio system
System used to play music or speech.
Digital Pure Sound, BBE VIVA bass & surround effect process
Ports & interfaces
Compatible memory cards
Types of memory cards which can be used with this product.
CF,MS Pro,SD,XD
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
I/O ports
An interface on a device to which you can connect another device.
YPrPbCrCb, 2 Scarts, 1 S-Video, 1 Composite, Audio in & out, PC connector
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:25:33
Uk has collected 1 expert review for Thomson 37LB130S5 LCD screens 94 cm (37") and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:25:33
Nl heeft 1 proffesionele recensie voor Thomson 37LB130S5 LCD screens 94 cm (37") gevonden en de beoordeling is 100 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:25:33
Fr a recueilli 1 avis d’experts pour Thomson 37LB130S5 LCD screens 94 cm (37") et la note moyenne est de 100 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:25:33
De hat 1 Expertenmeinung für Thomson 37LB130S5 LCD screens 94 cm (37 Zoll) zusammengestellt, die Beurteilung ist 100 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:25:33
Testseek ha raccolto 1 recensione da parte di esperti per Thomson 37LB130S5 LCD screens 94 cm (37") e la valutazione è di 100 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:25:33
Es ha coleccionado 1 opiniones de expertos para Thomson 37LB130S5 LCD screens 94 cm (37") y la calificación media es 100 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:25:33
Dk har samlet 1 ekspertanmeldelse for Thomson 37LB130S5 LCD screens 94 cm (37") og bedømmelsen er 100 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
100%
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:25:33
Se har samlat in 1 experttest för Thomson 37LB130S5 LCD screens 94 cm (37") och det genomsnittliga betyget är 100 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
100%
Source Review comments Score
Lesnumeriques.com
Updated:
2013-11-16 14:25:33
Il ne fut pas simple de trouver des informations techniques poussées sur ce moniteur. Par exemple, sur la technologie de sa dalle. D'un côté, on trouve des angles de vision très ouverts, on pense alors à une dalle de type IPS...
Good Rendu des couleurs, Simplicité des menus, Angles de vision très larges, Bonne réactivité, Lecteur de cartes intégré...
Bad Design, Une seule prise HDMI, Pas de tuner TNT intégré...
Bottom line Le téléviseur Thomson nous a conquis par ses couleurs très justes, ses traitements vidéo très efficaces, ses menus simples à appréhender. Mais côté design, on préfère son rival LG...
100%
Show all
Brand Image Product code Product Stock Price from
Thomson 32LB130S5 LCD screens 81.3 cm (32") Silver Thomson 32LB130S5 LCD screens 81.3 cm (32") Silver
(show image)
32LB130S5 32LB130S5 LCD screens 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X